Search
Filters

ADP1111ANZ-5

Part No :
ADP1111ANZ-5
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK BST INV 5V 0.4A 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 65 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Up, Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2V
Voltage Input MAX 30V
Output Voltage 5V
Output Current 400mA (Switch)
Frequency - Switching 72kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 767981-ADP1111ANZ-5
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
Family Name ADP1111
Introduction Date November 20, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
MC33466H-50JT1;   MC33466H-50LT1; ADP1111AN-5;  
Analog Devices Inc. ADP1111ANZ-5 is available at WIN SOURCE. Please review product page below for detailed information, including ADP1111ANZ-5 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ADP1111ANZ-5 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Up, Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2V
Voltage Input MAX 30V
Output Voltage 5V
Output Current 400mA (Switch)
Frequency - Switching 72kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 767981-ADP1111ANZ-5
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
Family Name ADP1111
Introduction Date November 20, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
MC33466H-50JT1;   MC33466H-50LT1; ADP1111AN-5;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADP1111ANZ-5
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
ADP1111ANZ-5 Price

ADP1111ANZ-5 Datasheet
ADP1111ANZ-5 Application

ADP1111ANZ-5 Replacement
ADP1111ANZ-5 Pdf

ADP1111ANZ-5 Pinout
ADP1111ANZ-5 Image

ADP1111ANZ-5 Picture
ADP1111ANZ-5 In Stock

ADP1111ANZ-5 Distributor
ADP1111ANZ-5 PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC OPAMP CFA 100MHZ 8SO
910
CAP TANT 22UF 10V 10% 1206
194
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
64
IC SOC CORTEX-M3 100MHZ 256FBGA
7
IC MCU 8BIT 3KB OTP 18SOIC
477

Top Sellers