Search
Filters

ADP150AUJZ-2.8-R7

Part No :
ADP150AUJZ-2.8-R7
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 2.8V 0.15A TSOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 51,452 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.16V @ 150mA
Output Current 150mA
Operating Supply Current 22μA to 320μA
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-5
Win Source Part Number 1014915-ADP150AUJZ-2.8-R7
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Sufficient
Analog Devices Inc. ADP150AUJZ-2.8-R7, 150mA Fixed REG LDO, offers a maximum input voltage of 5.5V, with a 0.16V @ 150mA maximum drop voltage. The ADP150AUJZ-2.8-R7 is fully intergrated into a TSOT-5 package, opreating at different temperatures from -40°C to 125°C, with 2.8V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.16V @ 150mA
Output Current 150mA
Operating Supply Current 22μA to 320μA
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-5
Win Source Part Number 1014915-ADP150AUJZ-2.8-R7
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADP150AUJZ-2.8-R7
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
ADP150AUJZ-2.8-R7 Price

ADP150AUJZ-2.8-R7 Datasheet
ADP150AUJZ-2.8-R7 Application

ADP150AUJZ-2.8-R7 Replacement
ADP150AUJZ-2.8-R7 Pdf

ADP150AUJZ-2.8-R7 Pinout
ADP150AUJZ-2.8-R7 Image

ADP150AUJZ-2.8-R7 Picture
ADP150AUJZ-2.8-R7 In Stock

ADP150AUJZ-2.8-R7 Distributor
ADP150AUJZ-2.8-R7 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
FIXED IND 3.3UH 1.02A 190 MOHM
Power plug for the universal mains
148
IC BUS SWITCH UHS 2BIT HS US8
2
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV IEC ESD PROTECTION
28
1024 BIT (256 X 4) STATIC MOS RAM WITH SEPARATE I/O
5
Conv DC-DC 8V to 55V Step Down Single-Out 0.5V to 50V 1A 16-Pin SO W Tube / IC REG BUCK ADJ 1A 16-SOIC
90
IC SW DUAL VIDEO BIDIRECT 16QSOP
197

Top Sellers