Search
Filters

ADP1712AUJZ-3.0-R7

Part No :
ADP1712AUJZ-3.0-R7
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 3V 0.3A TSOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,059 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.23V @ 300mA
Output Current 300mA
Operating Supply Current 70μA to 420μA
PSRR 65dB (1kHz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-5
Win Source Part Number 1014985-ADP1712AUJZ-3.0-R7
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
Analog Devices Inc. ADP1712AUJZ-3.0-R7, 300mA Fixed REG LDO, offers a maximum input voltage of 5.5V, with a 0.23V @ 300mA maximum drop voltage. The ADP1712AUJZ-3.0-R7 is fully intergrated into a TSOT-5 package, opreating at different temperatures from -40°C to 125°C, with 3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.23V @ 300mA
Output Current 300mA
Operating Supply Current 70μA to 420μA
PSRR 65dB (1kHz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-5
Win Source Part Number 1014985-ADP1712AUJZ-3.0-R7
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADP1712AUJZ-3.0-R7
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
ADP1712AUJZ-3.0-R7 Price

ADP1712AUJZ-3.0-R7 Datasheet
ADP1712AUJZ-3.0-R7 Application

ADP1712AUJZ-3.0-R7 Replacement
ADP1712AUJZ-3.0-R7 Pdf

ADP1712AUJZ-3.0-R7 Pinout
ADP1712AUJZ-3.0-R7 Image

ADP1712AUJZ-3.0-R7 Picture
ADP1712AUJZ-3.0-R7 In Stock

ADP1712AUJZ-3.0-R7 Distributor
ADP1712AUJZ-3.0-R7 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Silicon epitaxial planar type
17942
IC OPAMP VFB 3MHZ 8SO
CMC 15MH 900MA 2LN TH
3555
3−in−1 PWM Dual Buck and Linear Power Controller
30
IC CTRLR SMPS GREEN OVP 8SOIC
500
150mA SOT-23 Low Noise CMOS RF-LDOTM Regulator
211

Top Sellers