Search
Filters

ADP2120ACPZ-R7

Part No : ADP2120ACPZ-R7
Manufacturer : Analog Devices Inc.
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 1.25A 10LFCSP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,550 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Output Current 1.25A
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-LFCSP-WD (3x3)
Win Source Part Number 1015052-ADP2120ACPZ-R7
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
The ADP2120ACPZ-R7 is manufactured by Analog Devices Inc., which is available in 10-LFCSP-WD (3x3), with the function of Step-Down. The part operates from 2.3V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 1.2MHz switching frequency, which is capable of supplying 1.25A output current, with an output voltage of 0.6V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Output Current 1.25A
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-LFCSP-WD (3x3)
Win Source Part Number 1015052-ADP2120ACPZ-R7
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADP2120ACPZ-R7
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
ADP2120ACPZ-R7 Price

ADP2120ACPZ-R7 Datasheet
ADP2120ACPZ-R7 Application

ADP2120ACPZ-R7 Replacement
ADP2120ACPZ-R7 Pdf

ADP2120ACPZ-R7 Pinout
ADP2120ACPZ-R7 Image

ADP2120ACPZ-R7 Picture
ADP2120ACPZ-R7 In Stock

ADP2120ACPZ-R7 Distributor
ADP2120ACPZ-R7 PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC CPU SUPERV 32K EE 8-SOIC
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
153
I/Q Modulator/Demodulator and Synthesizer
180
Balanced Propagation Delays
190
Fixed Inductors for Surface Mounting
200
Single-cell Li-Ion Charger IC with System Power Management
270
3-Pin, Ultra-Low-Power SC70/SOT μP Reset Circuits
153
3-Terminal Positive Regulators | IC REG LINEAR 5V 1A TO220-3
11518

Top Sellers