Search
Filters

ADP323ACPZ-R7

Part No : ADP323ACPZ-R7
Manufacturer : Analog Devices Inc.
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO ADJ 0.2A 16LFCSP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 16,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 3
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.5V
Maximum Output Voltage 5V
Dropout Voltage-Max 0.17V @ 200mA, 0.17V @ 200mA
Output Current 200mA, 200mA, 200mA
Operating Supply Current 160μA to 380μA
PSRR 70dB to 40dB (100Hz to 1MHz)
Control Features Enable
Protection Features Internal Bias, Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-LFCSP-WQ (3x3)
Win Source Part Number 1015118-ADP323ACPZ-R7
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
Analog Devices Inc. ADP323ACPZ-R7, 200mA, 200mA, 200mA Adjustable REG LDO, offers a maximum input voltage of 5.5V, with a 0.17V @ 200mA, 0.17V @ 200mA maximum drop voltage. The ADP323ACPZ-R7 is fully intergrated into a 16-LFCSP-WQ (3x3) package, opreating at different temperatures from -40°C to 125°C, with 0.5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 3
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.5V
Maximum Output Voltage 5V
Dropout Voltage-Max 0.17V @ 200mA, 0.17V @ 200mA
Output Current 200mA, 200mA, 200mA
Operating Supply Current 160μA to 380μA
PSRR 70dB to 40dB (100Hz to 1MHz)
Control Features Enable
Protection Features Internal Bias, Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-LFCSP-WQ (3x3)
Win Source Part Number 1015118-ADP323ACPZ-R7
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADP323ACPZ-R7
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
ADP323ACPZ-R7 Price

ADP323ACPZ-R7 Datasheet
ADP323ACPZ-R7 Application

ADP323ACPZ-R7 Replacement
ADP323ACPZ-R7 Pdf

ADP323ACPZ-R7 Pinout
ADP323ACPZ-R7 Image

ADP323ACPZ-R7 Picture
ADP323ACPZ-R7 In Stock

ADP323ACPZ-R7 Distributor
ADP323ACPZ-R7 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC VREF SERIES 0.05% 8VSSOP / High-Precision Voltage Reference With Integrated ADC Drive Buffer
234
IC OPAMP GP 500KHZ 8DIP
68
IC EEPROM 256KBIT 1MHZ 8SOP / EEPROM Serial-I2C 256K-bit 32K x 8 1.8V/2.5V/3.3V/5V 8-Pin SOP-J T/R
83
RELAY GEN PURPOSE SPST 5A 24V
4
Precision Analog Voltage References
760
IC MULTIPLIER CLOCK PLL 8-SOIC
IC LEVEL SHIFTER INV LP 14TSSOP
246

Top Sellers