Search
Filters

ADP3301ARZ-5

Part No :
ADP3301ARZ-5
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 5V 0.1A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 20,160 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series anyCAP
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 12V
Output Voltage 5V
Voltage Dropout (Maximum) 0.2V @ 100mA
Output Current 100mA
Operating Supply Current 300μA ~ 2mA
Control Features Enable
Protection Features Over Temperature
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Manufacturer Homepage www.analog.com
Win Source Part Number 709393-ADP3301ARZ-5
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
Family Name ADP3301
Introduction Date March 21, 1997
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
NJU7231F50-TE1;  NJU7231F50;  NJU#7231F50; 
Analog Devices Inc. ADP3301ARZ-5 is available at WIN SOURCE. Please review product page below for detailed information, including ADP3301ARZ-5 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ADP3301ARZ-5 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series anyCAP
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 12V
Output Voltage 5V
Voltage Dropout (Maximum) 0.2V @ 100mA
Output Current 100mA
Operating Supply Current 300μA ~ 2mA
Control Features Enable
Protection Features Over Temperature
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Manufacturer Homepage www.analog.com
Win Source Part Number 709393-ADP3301ARZ-5
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
Family Name ADP3301
Introduction Date March 21, 1997
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
NJU7231F50-TE1;  NJU7231F50;  NJU#7231F50; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADP3301ARZ-5
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
ADP3301ARZ-5 Price

ADP3301ARZ-5 Datasheet
ADP3301ARZ-5 Application

ADP3301ARZ-5 Replacement
ADP3301ARZ-5 Pdf

ADP3301ARZ-5 Pinout
ADP3301ARZ-5 Image

ADP3301ARZ-5 Picture
ADP3301ARZ-5 In Stock

ADP3301ARZ-5 Distributor
ADP3301ARZ-5 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
1
IC MCU 8BIT 2KB FLASH 8SOIC
HIGH-SPEED SWITCHING USE
753
RF FILTER BALANCE 2.45GHZ 0805
1400
Silicon N-Channel MOS FET
2100
FIXED IND 6.8UH 1A 200 MOHM SMD
350
SURFACE MOUNT FAST SWITCHING RECTIFIER
300
IC REG LDO 3V 0.4A 8VSSOP
32

Top Sellers