Search
Filters

ADP3333ARMZ-2.5-R7

Part No :
ADP3333ARMZ-2.5-R7
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 2.5V 0.3A 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 761 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series anyCAP
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 12V
Output Voltage 2.5V
Voltage Dropout (Maximum) 0.23V @ 300mA
Output Current 300mA
Operating Supply Current 100μA ~ 5.5mA
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 768032-ADP3333ARMZ-2.5-R7
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited
Family Name ADP3333
Introduction Date August 13, 2001
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
TPS77925DGKR;  REG113EA-2.5/250;  TPS77925DGKG4; 
Analog Devices Inc. ADP3333ARMZ-2.5-R7 is available at WIN SOURCE. Please review product page below for detailed information, including ADP3333ARMZ-2.5-R7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ADP3333ARMZ-2.5-R7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series anyCAP
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 12V
Output Voltage 2.5V
Voltage Dropout (Maximum) 0.23V @ 300mA
Output Current 300mA
Operating Supply Current 100μA ~ 5.5mA
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 768032-ADP3333ARMZ-2.5-R7
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited
Family Name ADP3333
Introduction Date August 13, 2001
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
TPS77925DGKR;  REG113EA-2.5/250;  TPS77925DGKG4; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADP3333ARMZ-2.5-R7
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
ADP3333ARMZ-2.5-R7 Price

ADP3333ARMZ-2.5-R7 Datasheet
ADP3333ARMZ-2.5-R7 Application

ADP3333ARMZ-2.5-R7 Replacement
ADP3333ARMZ-2.5-R7 Pdf

ADP3333ARMZ-2.5-R7 Pinout
ADP3333ARMZ-2.5-R7 Image

ADP3333ARMZ-2.5-R7 Picture
ADP3333ARMZ-2.5-R7 In Stock

ADP3333ARMZ-2.5-R7 Distributor
ADP3333ARMZ-2.5-R7 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
CONVERTER MOD DC/DC 5V 50W
1
CAP CER 2.2PF 50V C0G/NP0 0402
2319
Industry-Standard High-Speed CAN Transceivers with +80,-80V Fault Protection | IC TXRX CAN HS 80V FAULT 8-SOIC
456
TVS DIODE 8.5VWM 14.4VC SMA
9000
IC EEPROM 4KBIT 2MHZ 8SOP
255
LED Driver with Integrated MOSFET for MR16 and Other 12V AC Input Lamps
2000
Field Programmable DSP Switcher™ Field Programmable DSP Switcher™ AnyVoltage™ Technology
311

Top Sellers