Search
Filters

ADP3335ARMZ-5-R7

Part No : ADP3335ARMZ-5-R7
Manufacturer : Analog Devices Inc.
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 5V 0.5A 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.37V @ 500mA
Output Current 500mA
Operating Supply Current 110μA to 10mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1015133-ADP3335ARMZ-5-R7
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
Analog Devices Inc. ADP3335ARMZ-5-R7, 500mA Fixed REG LDO, offers a maximum input voltage of 12V, with a 0.37V @ 500mA maximum drop voltage. The ADP3335ARMZ-5-R7 is fully intergrated into a 8-MSOP package, opreating at different temperatures from -40°C to 150°C, with 5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.37V @ 500mA
Output Current 500mA
Operating Supply Current 110μA to 10mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1015133-ADP3335ARMZ-5-R7
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADP3335ARMZ-5-R7
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
ADP3335ARMZ-5-R7 Price

ADP3335ARMZ-5-R7 Datasheet
ADP3335ARMZ-5-R7 Application

ADP3335ARMZ-5-R7 Replacement
ADP3335ARMZ-5-R7 Pdf

ADP3335ARMZ-5-R7 Pinout
ADP3335ARMZ-5-R7 Image

ADP3335ARMZ-5-R7 Picture
ADP3335ARMZ-5-R7 In Stock

ADP3335ARMZ-5-R7 Distributor
ADP3335ARMZ-5-R7 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC D-TYPE POS TRG SNGL SOT23-5
1000
DIODE ZENER 5.6V 350MW SOT23
1771
IC MUX QUAD 2CHAN 3STATE 16TSSOP
424
IC MCU 32BIT 2MB FLASH 64TQFP
50
IC OPAMP GP 2MHZ 8DMP
3350
5120 X 8-BIT LINE MEMORY(FIFO/LIFO)
323

Top Sellers