The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

ADP3633ARDZ-RL

Part No ADP3633ARDZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8SOIC
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
Pricing & Ordering $13.676 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
3+
$18.9760
$56.928
7+
$15.5700
$108.990
10+
$15.0840
$150.840
14+
$14.5970
$204.358
18+
$14.1100
$253.980
24+
$12.6510
$303.624
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,560 pieces
MOQ: 3 pcs
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
Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Low-Side Gate Driver IC Inverting 8-SOIC-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Case / Package 8-SOIC-EP
Family Name ADP3633
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP3633ARDZ-RLCT, ADP3633ARDZ-RLDKR, ADP3633ARDZRL, ADP3633ARDZ-RLTR
Quantity per package 2500
Fake Threat In the Open Market 56 pct.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860324-ADP3633ARDZ-RL

Description

ADP3633ARDZ-RL: High-Performance Gate Driver from Analog Devices Inc.

The ADP3633ARDZ-RL is a sophisticated gate driver designed by Analog Devices Inc., a leader in high-performance semiconductors. This component is engineered to deliver efficient and reliable control for a wide range of power management applications. Its robust design and advanced features make it an ideal choice for driving high-speed MOSFETs and IGBTs in your power conversion systems.

Key Features of ADP3633ARDZ-RL:

  • High-Speed Operation: The ADP3633ARDZ-RL is capable of fast switching, which is crucial for reducing power losses and improving efficiency in power converters and inverters.
  • Dual Independent Channels: This gate driver includes two independent driver channels that can be configured for dual low-side, dual high-side, or high-side/low-side (half-bridge) applications, providing versatility for various circuit designs.
  • Integrated Bootstrap Diode: The inclusion of an internal bootstrap diode simplifies the design by reducing the number of external components required.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the gate driver operates only when the supply voltage is within an acceptable range, protecting the device and the power switches from potential damage.
  • Overcurrent Protection: This gate driver offers overcurrent protection, which is essential for preventing damage to the power switches in the event of a short circuit or overload condition.
  • Thermal Shutdown: The thermal shutdown feature provides additional protection by turning off the driver if the temperature exceeds a safe operating threshold.
  • Compact Surface-Mount Package: The ADP3633ARDZ-RL comes in a compact SOIC package, making it suitable for space-constrained applications.

Applications:

The ADP3633ARDZ-RL is a versatile gate driver that can be used in a variety of applications, including:

  • DC-to-DC converters
  • Motor control systems
  • Power supplies
  • Solar inverters
  • Automotive electronics

With its high performance and comprehensive protection features, the ADP3633ARDZ-RL from Analog Devices Inc. is an excellent choice for designers looking to enhance the reliability and efficiency of their power management systems.