Search
Filters

ADP5050ACPZ-R7

Part No : ADP5050ACPZ-R7
Manufacturer : Analog Devices Inc.
Catalog : PMIC - Voltage Regulators - Linear+Switching
Description : 5-Channel Integrated Power Solution with Quad Buck Regulators and 200 mA LDO Regulator
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 600 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Topology Step-Down (Buck) Synchronous (4), Linear (LDO) (1)
Function Any Function
Number of Outputs 5
Frequency - Switching 740kHz
Voltage/Current - Output 1 0.85 V ~ 1.6 V, PROG
Voltage/Current - Output 2 3.3 V ~ 5 V, PROG
Voltage/Current - Output 3 1.2 V ~ 1.8 V, 1.2A
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 4.5 V ~ 15 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 48-WFQFN Exposed Pad, CSP
Manufacturer Package 48-LFCSP-WQ (7x7)
Win Source Part Number 1141370-ADP5050ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
Family Name ADP5050
Introduction Date May 03, 2013
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
The ADP505x integrates multiple buck regulators and LDOs (low dropout regulators) in a single, compact 48-lead LFCSP (7 mm x 7 mm) package and is available in a power density of up to 25 W with a PCB area of ??only 310 mm2 solution.?This family of devices is a versatile multi-output regulator with four step-down switching regulators (4 A, 4 A, 1.2 A, 1.2 A) and a 200 mA LDO.?The ADP5050's integrated I2C? interface allows monitoring of the device's input voltage and die temperature, increasing the overall reliability of power solutions.?Its integrated design allows a single IC to be used in many different applications, reducing power supply design time.?
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Topology Step-Down (Buck) Synchronous (4), Linear (LDO) (1)
Function Any Function
Number of Outputs 5
Frequency - Switching 740kHz
Voltage/Current - Output 1 0.85 V ~ 1.6 V, PROG
Voltage/Current - Output 2 3.3 V ~ 5 V, PROG
Voltage/Current - Output 3 1.2 V ~ 1.8 V, 1.2A
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 4.5 V ~ 15 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 48-WFQFN Exposed Pad, CSP
Manufacturer Package 48-LFCSP-WQ (7x7)
Win Source Part Number 1141370-ADP5050ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
Family Name ADP5050
Introduction Date May 03, 2013
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADP5050ACPZ-R7
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
ADP5050ACPZ-R7 Price

ADP5050ACPZ-R7 Datasheet
ADP5050ACPZ-R7 Application

ADP5050ACPZ-R7 Replacement
ADP5050ACPZ-R7 Pdf

ADP5050ACPZ-R7 Pinout
ADP5050ACPZ-R7 Image

ADP5050ACPZ-R7 Picture
ADP5050ACPZ-R7 In Stock

ADP5050ACPZ-R7 Distributor
ADP5050ACPZ-R7 PMIC - Voltage Regulators - Linear+Switching

Image
Mfr.Part No
Description
Stock
Octal D-Type Flip-Flop with 3-STATE Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
20
TVS DIODE 23.1VWM 37.5VC SMC
73
RES SMD 1K OHM 1% 0.4W 0204
600
N-Channel 20-V (D-S), 175 °C MOSFET
196
IC STEREO AUDIO D/A 20-SSOP
1500
TRIPLE 8-/10-BIT 165-/110-MSPS, VIDEO AND GRAPHICS DIGITIZER WITH HORIZONTAL PLL
4

Top Sellers