Search
Filters

ADP5052ACPZ-R7

Part No :
ADP5052ACPZ-R7
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear+Switching
Description :
Buck Regulator with LDO 4.5V to 15V 48-Pin LFCSP EP T/R / IC REG 5OUT BCK/LINEAR 48LFCSP Tape and Reel
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
9+
$5.8320
$52.488
21+
$4.8110
$101.031
33+
$4.6660
$153.978
45+
$4.5200
$203.400
58+
$4.3740
$253.692
77+
$3.9370
$303.149
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,841 pieces can ship immediately
MOQ: 9 pcs
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
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) Synchronous (4), Linear (LDO) (1)
Purpose Any Function
Number of Outputs 5
Frequency - Switching 740kHz
Voltage/Current - Output 1 0.85 V to 1.6 V, PROG
Voltage/Current - Output 2 3.3 V to 5 V, PROG
Voltage/Current - Output 3 1.2 V to 1.8 V, 1.2A
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 4.5 V to 15 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 48-LFCSP-WQ (7x7)
Win Source Part Number 1015176-ADP5052ACPZ-R7
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
Family Name ADP5052
Introduction Date May 03, 2013
ECCN EAR99
Country of Origin China, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2031

The ADP5050 / 51/52/53 integrate two high current step-down regulators with one external resistor for resistive programming, allowing power supply designers to quickly adjust the current limit to 4 A, 2.5 A, or 1.2 A.?All four switching regulators operate over a wide input voltage range (4.5 V to 15 V) and are synchronized to a single clock with a wide programmable range (250 kHz to 1.4 M Hz), on each buck regulator Programmable phase shifts of 0 °, 90 °, 180 °, 270 ° reduce input ripple

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) Synchronous (4), Linear (LDO) (1)
Purpose Any Function
Number of Outputs 5
Frequency - Switching 740kHz
Voltage/Current - Output 1 0.85 V to 1.6 V, PROG
Voltage/Current - Output 2 3.3 V to 5 V, PROG
Voltage/Current - Output 3 1.2 V to 1.8 V, 1.2A
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 4.5 V to 15 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 48-LFCSP-WQ (7x7)
Win Source Part Number 1015176-ADP5052ACPZ-R7
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
Family Name ADP5052
Introduction Date May 03, 2013
ECCN EAR99
Country of Origin China, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2031
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADP5052ACPZ-R7
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
ADP5052ACPZ-R7 Price

ADP5052ACPZ-R7 Datasheet
ADP5052ACPZ-R7 Application

ADP5052ACPZ-R7 Replacement
ADP5052ACPZ-R7 Pdf

ADP5052ACPZ-R7 Pinout
ADP5052ACPZ-R7 Image

ADP5052ACPZ-R7 Picture
ADP5052ACPZ-R7 In Stock

ADP5052ACPZ-R7 Distributor
ADP5052ACPZ-R7 PMIC - Voltage Regulators - Linear+Switching

Image
Mfr.Part No
Description
Stock
Microprocessor Supervisory Circuit in 3-Pin SOT-23
2300
IC REG LDO ADJ 5A TO263-5
1000
Anything-to-LVDS Dual 2 x 2 Crosspoint Switches
N-channel 40 V, 21 mΩ logic level MOSFET in LFPAK56
1050
250 kSPS, 6-Channel,Simultaneous Sampling, Bipolar 12/14/16-Bit ADC | IC ADC 14BIT SAR 64LQFP
600
ENHANCED Z180 MICROPROCESSOR | IC MPU Z180 33MHZ 80QFP
33
3.3-V ABT OCTAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
17
IC REG FLYBACK FWRD ISO 8WDFN
350
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS
6

Top Sellers