Search
Filters

ADP7118AUJZ-R7

Part No :
ADP7118AUJZ-R7
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO ADJ 0.2A TSOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 206 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 1.2V
Output Voltage MAX 19.58V
Voltage Dropout (Maximum) 0.42V @ 200mA
Output Current 200mA
Operating Supply Current 140μA ~ 320μA
PSRR 88dB ~ 50dB (10kHz ~ 1MHz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 768055-ADP7118AUJZ-R7
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
Family Name ADP7118
Introduction Date February 26, 2014
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
TS5215CX5; MIC5205YM5-TR;  MIC5205YM5;  
Analog Devices Inc. ADP7118AUJZ-R7 is available at WIN SOURCE. Please review product page below for detailed information, including ADP7118AUJZ-R7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ADP7118AUJZ-R7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 1.2V
Output Voltage MAX 19.58V
Voltage Dropout (Maximum) 0.42V @ 200mA
Output Current 200mA
Operating Supply Current 140μA ~ 320μA
PSRR 88dB ~ 50dB (10kHz ~ 1MHz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 768055-ADP7118AUJZ-R7
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
Family Name ADP7118
Introduction Date February 26, 2014
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
TS5215CX5; MIC5205YM5-TR;  MIC5205YM5;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADP7118AUJZ-R7
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
ADP7118AUJZ-R7 Price

ADP7118AUJZ-R7 Datasheet
ADP7118AUJZ-R7 Application

ADP7118AUJZ-R7 Replacement
ADP7118AUJZ-R7 Pdf

ADP7118AUJZ-R7 Pinout
ADP7118AUJZ-R7 Image

ADP7118AUJZ-R7 Picture
ADP7118AUJZ-R7 In Stock

ADP7118AUJZ-R7 Distributor
ADP7118AUJZ-R7 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
NPN SILICON EPITAXIAL TRANSISTOR MP-3
770
IC FILTER BUFFER VID 8-SOIC
3
IC MCU 32BIT 128KB FLASH 64LQFP
37
30V Input, 1A Output, High-Efficiency, Integrated Synchronous Switch Step-Down Regulator
16
MOSFET N-CH 30V 120A D2PAK
187
N-channel TrenchMOS logic level FET
3852
FIXED IND 1.5UH 210MA 750 MOHM
180
DIODE ARRAY SCHOTTKY 150V TO220F
619
N-channel Double MOSFET in a SOT23-6 Plastic Package
105000

Top Sellers