Search
Filters

ADP7142AUJZ-3.3-R7

Part No : ADP7142AUJZ-3.3-R7
Manufacturer : Analog Devices Inc.
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V 0.2A TSOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.42V @ 200mA
Output Current 200mA
Operating Supply Current 140μA to 320μA
Control Features Soft Start
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1015210-ADP7142AUJZ-3.3-R7
Analog Devices Inc. ADP7142AUJZ-3.3-R7, 200mA Fixed REG LDO, offers a maximum input voltage of 40V, with a 0.42V @ 200mA maximum drop voltage. The ADP7142AUJZ-3.3-R7 is fully intergrated into a TSOT-23-5 package, opreating at different temperatures from -40°C to 125°C, with 3.3V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.42V @ 200mA
Output Current 200mA
Operating Supply Current 140μA to 320μA
Control Features Soft Start
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1015210-ADP7142AUJZ-3.3-R7
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADP7142AUJZ-3.3-R7
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
ADP7142AUJZ-3.3-R7 Price

ADP7142AUJZ-3.3-R7 Datasheet
ADP7142AUJZ-3.3-R7 Application

ADP7142AUJZ-3.3-R7 Replacement
ADP7142AUJZ-3.3-R7 Pdf

ADP7142AUJZ-3.3-R7 Pinout
ADP7142AUJZ-3.3-R7 Image

ADP7142AUJZ-3.3-R7 Picture
ADP7142AUJZ-3.3-R7 In Stock

ADP7142AUJZ-3.3-R7 Distributor
ADP7142AUJZ-3.3-R7 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC TX 915MHZ 200MW 28TQFN
14
PC TERM BLOCK 3.5MM 9POS GREEN
10780
DIODE ARRAY SCHOTTKY 45V SOT223
180
SIGNAL CONDITIONING 1.96GHZ
281