Search
Filters

ADR4530BRZ

Part No :
ADR4530BRZ
Manufacturer :
Catalog :
PMIC - Voltage Reference
Description :
Ultralow Noise, High Accuracy
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 3V
Output Current 10mA
Tolerance ±0.02%
Temperature Coefficient 2ppm/°C
Noise - 0.1Hz to 10Hz 1.6μVp-p
Voltage - Input 3.1 V ~ 15 V
Operating Supply Current 950μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1141540-ADR4530BRZ
Manufacturer Homepage www.analog.com
Family Name ADR4530
Introduction Date April 01, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
MAX6192BESA+T;  MAX6193BESA+T;   MAX6133AASA30; 
Analog Devices Inc. ADR4530BRZ is available at WIN SOURCE. Please review product page below for detailed information, including ADR4530BRZ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ADR4530BRZ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 3V
Output Current 10mA
Tolerance ±0.02%
Temperature Coefficient 2ppm/°C
Noise - 0.1Hz to 10Hz 1.6μVp-p
Voltage - Input 3.1 V ~ 15 V
Operating Supply Current 950μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1141540-ADR4530BRZ
Manufacturer Homepage www.analog.com
Family Name ADR4530
Introduction Date April 01, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
MAX6192BESA+T;  MAX6193BESA+T;   MAX6133AASA30; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADR4530BRZ
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
ADR4530BRZ Price

ADR4530BRZ Datasheet
ADR4530BRZ Application

ADR4530BRZ Replacement
ADR4530BRZ Pdf

ADR4530BRZ Pinout
ADR4530BRZ Image

ADR4530BRZ Picture
ADR4530BRZ In Stock

ADR4530BRZ Distributor
ADR4530BRZ PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
High Power Monolithic Operational Amplifier
34
IC CONTROLLER HOT SWAP 20-QFN
400
Solid State Current Sensors | OPTOISO 3.75KV 2CH TRANS 8SMD
15
2-phase Stepper Motor Driver | IC MOTOR DRIVER UNIPOLAR 19SIP
TRANS 2PNP 45V 0.1A 6TSOP
6345
CAP ALUM POLY 100UF 20% 6.3V SMD
50
IC RTC/CALENDAR TEMP SNSR 20SOIC
190
IC LASR CTRLR 1CHAN 5.5V 14TSSOP
98

Top Sellers