The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

ADSP-21489KSWZ-4A

Part No ADSP-21489KSWZ-4A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC Processor | IC CCD SIGNAL PROCESSOR 100LQFP
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
Pricing & Ordering $83.841 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$112.3190
$112.319
2+
$108.6960
$217.392
3+
$105.0730
$315.219
4+
$94.2030
$376.812
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,000 pieces
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
Manufacturer Analog Devices Inc.
Packaging Tray
Type Floating Point
Interface EBI/EMI, DAI, I2C, SPI, SPORT, UART/USART
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 5Mbit
Voltage - I/O 3.30V
Voltage - Core 1.10V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 100-LQFP Exposed Pad
Supplier Device Package 100-LQFP-EP (14x14)
Family Part Number ADSP-21489
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142208-ADSP-21489KSWZ-4A
Manufacturer Homepage www.analog.com
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
ADSP-21489KSWZ-4B;  ADSP-21489BSWZ-4B;  

Description

ADSP-21489KSWZ-4A - Analog Devices Inc.

The ADSP-21489KSWZ-4A from Analog Devices Inc. is a high-performance digital signal processor (DSP) that belongs to the SHARC® processor family, renowned for its exceptional core and memory performance. This product is particularly designed for applications that require high precision signal processing, making it an ideal choice for audio, medical, industrial, and instrumentation markets.

Key Features

  • High Performance: The processor features a 32-bit super Harvard architecture that includes SIMD (Single Instruction, Multiple Data) capabilities, enabling it to perform multiple operations in a single clock cycle.
  • Large On-chip Memory: It comes with 5Mbits of on-chip RAM, which can be accessed with zero wait-states, allowing for efficient data management and high-speed operations.
  • Flexible Clocking Options: The ADSP-21489KSWZ-4A supports a range of clocking options, with a maximum core performance of 400MHz, providing the flexibility needed for various processing requirements.
  • Advanced Peripheral Set: This DSP includes a variety of peripherals such as SPI, UART, SPORT, and I2C, which facilitate easy communication with other devices and systems.

Optimized for Audio Processing

With its powerful floating-point processing capabilities, the ADSP-21489KSWZ-4A excels in handling complex audio algorithms. Its architecture is optimized for efficient execution of audio codecs, 3D audio processing, and advanced audio effects, making it a top choice for professional audio equipment manufacturers.

Energy Efficient

Despite its robust performance, this DSP is designed with power efficiency in mind. It features dynamic power-down options and supports a variety of low-power modes, which help to reduce power consumption in energy-sensitive applications.

Development Support

Analog Devices Inc. provides extensive support for the ADSP-21489KSWZ-4A, including a full suite of development tools. These tools, which encompass software development kits, emulators, and evaluation boards, facilitate rapid development and prototyping, helping to accelerate time-to-market for products that incorporate this advanced DSP.

For more detailed specifications and application support, visit Analog Devices Inc.'s official website.