Search
Filters

ADSP-2186NBSTZ-320

Part No :
ADSP-2186NBSTZ-320
Manufacturer :
Catalog :
Embedded - DSP(Digital Signal Processors)
Description :
IC DSP CONTROLLER 16BIT 100LQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series ADSP-21xx
Packaging Tray
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 80MHz
Non-Volatile Memory External
On-Chip RAM 40kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.90V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 768209-ADSP-2186NBSTZ-320
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
Family Name ADSP-2186N
Introduction Date August 15, 2001
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
ADSP-2186NBST-320;  ADSP-2186NBCA-320;  ADSP-2186NBCAZ320; 
Analog Devices Inc. ADSP-2186NBSTZ-320 is available at WIN SOURCE. Please review product page below for detailed information, including ADSP-2186NBSTZ-320 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ADSP-2186NBSTZ-320 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series ADSP-21xx
Packaging Tray
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 80MHz
Non-Volatile Memory External
On-Chip RAM 40kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.90V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 768209-ADSP-2186NBSTZ-320
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
Family Name ADSP-2186N
Introduction Date August 15, 2001
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
ADSP-2186NBST-320;  ADSP-2186NBCA-320;  ADSP-2186NBCAZ320; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADSP-2186NBSTZ-320
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
ADSP-2186NBSTZ-320 Price

ADSP-2186NBSTZ-320 Datasheet
ADSP-2186NBSTZ-320 Application

ADSP-2186NBSTZ-320 Replacement
ADSP-2186NBSTZ-320 Pdf

ADSP-2186NBSTZ-320 Pinout
ADSP-2186NBSTZ-320 Image

ADSP-2186NBSTZ-320 Picture
ADSP-2186NBSTZ-320 In Stock

ADSP-2186NBSTZ-320 Distributor
ADSP-2186NBSTZ-320 Embedded - DSP(Digital Signal Processors)

Image
Mfr.Part No
Description
Stock
7A, 4.6A, 3A Low Dropout Fast Response Positive Regulators Adjustable and Fixed
13
FUSE BOARD MOUNT 10A 125VAC 2SMD
94
IC FPGA 316 I/O 484FBGA
30
IC SRAM 16KBIT 35NS 24DIP
9
FAST CMOS 16-BIT LATCHED TRANSCEIVER
3

Top Sellers