Search
Filters

ADUC7029BBCZ62

Part No :
ADUC7029BBCZ62
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 32BIT 62KB FLASH 49CSPBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series MicroConverter ADuC7xxx
Packaging Tray
Core Processor ARM7
Core Size 16/32-Bit
Speed 44MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals PLA, PWM, PSM, Temp Sensor, WDT
Number of I/O 22
Program Memory Size 62KB (31K x16)
Program Memory Type FLASH
RAM Size 2K x 32
Supply Voltage 2.7 V ~ 3.6 V
Data Converters A/D 7x12b, D/A 4x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 49-TFBGA, CSPBGA
Manufacturer Package 49-CSPBGA (5x5)
Win Source Part Number 768226-ADUC7029BBCZ62
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
Family Name ADuC7029
Introduction Date October 01, 2005
ECCN 3A991.a.2
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
ADuC7029BBCZ62-RL;  
Analog Devices Inc. ADUC7029BBCZ62 is available at WIN SOURCE. Please review product page below for detailed information, including ADUC7029BBCZ62 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ADUC7029BBCZ62 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series MicroConverter ADuC7xxx
Packaging Tray
Core Processor ARM7
Core Size 16/32-Bit
Speed 44MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals PLA, PWM, PSM, Temp Sensor, WDT
Number of I/O 22
Program Memory Size 62KB (31K x16)
Program Memory Type FLASH
RAM Size 2K x 32
Supply Voltage 2.7 V ~ 3.6 V
Data Converters A/D 7x12b, D/A 4x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 49-TFBGA, CSPBGA
Manufacturer Package 49-CSPBGA (5x5)
Win Source Part Number 768226-ADUC7029BBCZ62
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
Family Name ADuC7029
Introduction Date October 01, 2005
ECCN 3A991.a.2
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
ADuC7029BBCZ62-RL;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADUC7029BBCZ62
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
ADUC7029BBCZ62 Price

ADUC7029BBCZ62 Datasheet
ADUC7029BBCZ62 Application

ADUC7029BBCZ62 Replacement
ADUC7029BBCZ62 Pdf

ADUC7029BBCZ62 Pinout
ADUC7029BBCZ62 Image

ADUC7029BBCZ62 Picture
ADUC7029BBCZ62 In Stock

ADUC7029BBCZ62 Distributor
ADUC7029BBCZ62 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
Thermally-Enhanced High Power RF LDMOS FETs 220 W, 920 - 960 MHz
IC MUX DUAL 4INPUT 3ST 16-SOIC
250
Technical Data Sheet Chip LED with Right Angle Lens
1400
3.3 VOLT CMOS ASYNCHRONOUS FIFO 512 x 9, 1024 x 9, 2048 x 9, 4096 x 9
3
mPower, 3V, 12-Bit, 150ksps 1- and 2-Channel ADCs in MSOP
157
2.69 to 5.5V, Fixed Output, 2.25MHz Synchronous Step-Down Converter
77

Top Sellers