Search
Filters

ADUM120N0BRZ

Part No :
ADUM120N0BRZ
Manufacturer :
Catalog :
Digital Isolators
Description :
DGTL ISO 3KV 2CH GEN PURP 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 20 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Tube
Technology Magnetic Coupling
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Minimum) 75kV/μs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Maximum) 13ns, 13ns
Pulse Width Distortion (Maximum) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 1.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 768233-ADUM120N0BRZ
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
Family Name ADuM120N
Introduction Date January 01, 2016
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
ISO7220CD;  ISO7220CDR;   Si8620ET-IS; 
Analog Devices Inc. ADUM120N0BRZ is available at WIN SOURCE. Please review product page below for detailed information, including ADUM120N0BRZ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ADUM120N0BRZ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Tube
Technology Magnetic Coupling
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Minimum) 75kV/μs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Maximum) 13ns, 13ns
Pulse Width Distortion (Maximum) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 1.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 768233-ADUM120N0BRZ
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
Family Name ADuM120N
Introduction Date January 01, 2016
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
ISO7220CD;  ISO7220CDR;   Si8620ET-IS; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADUM120N0BRZ
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
ADUM120N0BRZ Price

ADUM120N0BRZ Datasheet
ADUM120N0BRZ Application

ADUM120N0BRZ Replacement
ADUM120N0BRZ Pdf

ADUM120N0BRZ Pinout
ADUM120N0BRZ Image

ADUM120N0BRZ Picture
ADUM120N0BRZ In Stock

ADUM120N0BRZ Distributor
ADUM120N0BRZ Digital Isolators

Image
Mfr.Part No
Description
Stock
IC VREF SHUNT ADJ 8SOIC
285
OCTAL D-TYPE FLIP FLOP WITH 3 STATE OUTPUT HC564 INVERTING - HC574 NON INVERTING
73
IC SRAM 8KBIT 25NS 52QFP / SRAM Chip Async Dual 5V 8K-bit 1K x 8 25ns 52-Pin PQFP Tray
15
MOSFET N-CH 500V 3A DPAK
5812
MODULES POWER DRIVERS
163
TRANS PREBIAS NPN/PNP SOT363
500
IC BUS BUFFER DUAL N-INV SM8
4200
IC ADC 12BIT SAR 16WQFN / Simultaneous-Sampling, Analog-to-Digital Converters
21

Top Sellers