Search
Filters

ADUM3300WARWZ

Part No :
ADUM3300WARWZ
Manufacturer :
Catalog :
Digital Isolators
Description :
DGTL ISO 2.5KV GEN PURP 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Tube
Technology Magnetic Coupling
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 3/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Pulse Width Distortion (Maximum) 40ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 768244-ADUM3300WARWZ
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
Family Name ADuM3300
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
Si8430-A-IS;   Si8430-C-ISR; Si8430-C-IS;  
Analog Devices Inc. ADUM3300WARWZ is available at WIN SOURCE. Please review product page below for detailed information, including ADUM3300WARWZ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ADUM3300WARWZ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Tube
Technology Magnetic Coupling
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 3/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Pulse Width Distortion (Maximum) 40ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 768244-ADUM3300WARWZ
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
Family Name ADuM3300
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
Si8430-A-IS;   Si8430-C-ISR; Si8430-C-IS;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADUM3300WARWZ
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
ADUM3300WARWZ Price

ADUM3300WARWZ Datasheet
ADUM3300WARWZ Application

ADUM3300WARWZ Replacement
ADUM3300WARWZ Pdf

ADUM3300WARWZ Pinout
ADUM3300WARWZ Image

ADUM3300WARWZ Picture
ADUM3300WARWZ In Stock

ADUM3300WARWZ Distributor
ADUM3300WARWZ Digital Isolators

Image
Mfr.Part No
Description
Stock
IC SWITCH QUAD SPST 16QSOP
IC OFFLINE SWIT UVLO HV TO262
899
IC OPAMP GP 1.45GHZ RRO TSOT23-6
634
IC REG LINEAR 1.8V 1A 6HSOP / 5.5 V INPUT, 1000 mA VOLTAGE REGULATOR
15
Optocoupler, Phototriac Output, Zero Crossing | OPTOISOLATOR 5.3KV TRIAC 6SMD
64
RES 40 OHM 7W 1% AXIAL
303

Top Sellers