Search
Filters

ADUM3402BRWZ

Part No :
ADUM3402BRWZ
Manufacturer :
Catalog :
Digital Isolators
Description :
DGTL ISO 2.5KV GEN PURP 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Tube
Technology Magnetic Coupling
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Maximum) 50ns, 50ns
Pulse Width Distortion (Maximum) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 768248-ADUM3402BRWZ
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
Family Name ADuM3402
Introduction Date March 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
Si8642BD-A-IS;  Si8442-B-ISR; Si8442-C-IS;  
Analog Devices Inc. ADUM3402BRWZ is available at WIN SOURCE. Please review product page below for detailed information, including ADUM3402BRWZ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ADUM3402BRWZ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Tube
Technology Magnetic Coupling
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Maximum) 50ns, 50ns
Pulse Width Distortion (Maximum) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 768248-ADUM3402BRWZ
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
Family Name ADuM3402
Introduction Date March 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
Si8642BD-A-IS;  Si8442-B-ISR; Si8442-C-IS;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADUM3402BRWZ
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
ADUM3402BRWZ Price

ADUM3402BRWZ Datasheet
ADUM3402BRWZ Application

ADUM3402BRWZ Replacement
ADUM3402BRWZ Pdf

ADUM3402BRWZ Pinout
ADUM3402BRWZ Image

ADUM3402BRWZ Picture
ADUM3402BRWZ In Stock

ADUM3402BRWZ Distributor
ADUM3402BRWZ Digital Isolators

Image
Mfr.Part No
Description
Stock
TVS DIODE 3VWM SOT666IP
2495
IC 10-BIT SERIAL D/A 8VSSOP
153
BRIDGE RECT 1PHASE 600V 4A GBU
95
TRIMMER 1M OHM 0.25W SMD
7
IC FIFO SUPERSYNCII 6NS 80TQFP
582
28/44-Pin, 16-Bit, Flash Microcontrollers with USB On-The-Go (OTG) and nanoWatt XLP Technology
18

Top Sellers