Search
Filters

ADUM3471CRSZ-RL7

Part No :
ADUM3471CRSZ-RL7
Manufacturer :
Catalog :
Digital Isolators
Description :
DGTL ISO 2.5KV GEN PURP 20SSOP / Digital Isolator CMOS 4-CH 25Mbps 20-Pin SSOP T/R
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 914 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Family Name ADuM3471
Introduction Date October 20, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Alternative Parts
(Cross-Reference)
ISO7841FDW; MAX14935FAWE+; ISO7341FCQDWQ1; Si8641BC-B-IS; 
Supply and Demand Status Limited
Fake Threat In the Open Market 45 pct.
Popularity Medium
Manufacturer Package 20-SSOP
Package 20-SSOP (0.209", 5.30mm Width)
Operating Temperature Range -40°C ~ 105°C
Operating Supply Voltage 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Pulse Width Distortion (Maximum) 8ns
Propagation Delay tpLH / tpHL (Maximum) 60ns, 60ns
Data Rate 25Mbps
Common Mode Transient Immunity (Minimum) 25kV/μs
Voltage - Isolation 2500Vrms
Channel Type Unidirectional
Inputs - Side 1/Side 2 3/1
Number of Channels 4
Isolated Power No
Packaging Reel package
Series iCoupler
Manufacturer Analog Devices Inc.
Categories Isolators
Technology Magnetic Coupling
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Win Source Part Number 768250-ADUM3471CRSZ-RL7
Analog Devices Inc. ADUM3471CRSZ-RL7 is available at WIN SOURCE. Please review product page below for detailed information, including ADUM3471CRSZ-RL7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ADUM3471CRSZ-RL7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Family Name ADuM3471
Introduction Date October 20, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Alternative Parts
(Cross-Reference)
ISO7841FDW; MAX14935FAWE+; ISO7341FCQDWQ1; Si8641BC-B-IS; 
Supply and Demand Status Limited
Fake Threat In the Open Market 45 pct.
Popularity Medium
Manufacturer Package 20-SSOP
Package 20-SSOP (0.209", 5.30mm Width)
Operating Temperature Range -40°C ~ 105°C
Operating Supply Voltage 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Pulse Width Distortion (Maximum) 8ns
Propagation Delay tpLH / tpHL (Maximum) 60ns, 60ns
Data Rate 25Mbps
Common Mode Transient Immunity (Minimum) 25kV/μs
Voltage - Isolation 2500Vrms
Channel Type Unidirectional
Inputs - Side 1/Side 2 3/1
Number of Channels 4
Isolated Power No
Packaging Reel package
Series iCoupler
Manufacturer Analog Devices Inc.
Categories Isolators
Technology Magnetic Coupling
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Win Source Part Number 768250-ADUM3471CRSZ-RL7
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADUM3471CRSZ-RL7
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
ADUM3471CRSZ-RL7 Price

ADUM3471CRSZ-RL7 Datasheet
ADUM3471CRSZ-RL7 Application

ADUM3471CRSZ-RL7 Replacement
ADUM3471CRSZ-RL7 Pdf

ADUM3471CRSZ-RL7 Pinout
ADUM3471CRSZ-RL7 Image

ADUM3471CRSZ-RL7 Picture
ADUM3471CRSZ-RL7 In Stock

ADUM3471CRSZ-RL7 Distributor
ADUM3471CRSZ-RL7 Digital Isolators

Image
Mfr.Part No
Description
Stock
IC PWR SUPPLY CTRLR/MONTR 24TQFN
285
Very High-Definition Color Display, Horizontal Deflection Output Applications          
300kHz & 600kHz SYNCHRONOUS PWM CONTROLLER
16
ADJUSTABLE AND FIXED LOW-DROPOUT VOLTAGE REGULATOR
143
DIODE FAST RECOVERY 8A DPAK
600
SUPPLY-VOLTAGE SUPERVISORS
2

Top Sellers