Search
Filters

ADUM3482ARSZ

Part No :
ADUM3482ARSZ
Manufacturer :
Catalog :
Digital Isolators
Description :
DGTL ISO 3.75KV GEN PURP 20SSOP / Digital Isolator CMOS 4-CH 1Mbps 20-Pin SSOP Tube
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 13 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Tube
Technology Magnetic Coupling
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 90ns, 90ns
Pulse Width Distortion (Maximum) 6ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 1.8 V ~ 5.5 V, 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 768252-ADUM3482ARSZ
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
Family Name ADuM3482
Introduction Date July 19, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Alternative Parts
(Cross-Reference)
Si8642BB-B-ISR; Si8642EC-A-IS; Si8642ED-A-IS; ISO7342CDW; 
Analog Devices Inc. ADUM3482ARSZ is available at WIN SOURCE. Please review product page below for detailed information, including ADUM3482ARSZ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ADUM3482ARSZ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Tube
Technology Magnetic Coupling
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 90ns, 90ns
Pulse Width Distortion (Maximum) 6ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 1.8 V ~ 5.5 V, 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 768252-ADUM3482ARSZ
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
Family Name ADuM3482
Introduction Date July 19, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Alternative Parts
(Cross-Reference)
Si8642BB-B-ISR; Si8642EC-A-IS; Si8642ED-A-IS; ISO7342CDW; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADUM3482ARSZ
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
ADUM3482ARSZ Price

ADUM3482ARSZ Datasheet
ADUM3482ARSZ Application

ADUM3482ARSZ Replacement
ADUM3482ARSZ Pdf

ADUM3482ARSZ Pinout
ADUM3482ARSZ Image

ADUM3482ARSZ Picture
ADUM3482ARSZ In Stock

ADUM3482ARSZ Distributor
ADUM3482ARSZ Digital Isolators

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 64KB FLASH 32QFN
2
DUAL LINE DRIVERS
206
IC ZERO DELAY CLOCK BUFF TSSOP
269
IC MCU 16BIT 32KB OTP 44PLCC
2
OPTO INTERRUPTER ITR
800
IC OPAMP BUFFER 850MHZ 8DIP
280
Voltage Controlled Oscillator Amplifier -40°C to 85°C 8-Pin TSSOP T/R / IC OSC VCO 1.1GHZ 8TSSOP
50

Top Sellers