Search
Filters

ADUM5400CRWZ

Part No :
ADUM5400CRWZ
Manufacturer :
Catalog :
Digital Isolators
Description :
DGTL ISO 2.5KV GEN PURP 16SOIC / Digital Isolator 4-CH 25Mbps 16-Pin SOIC W Tube
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Analog Devices Inc.
Series IsoPower, iCoupler
Packaging Tube
Technology Magnetic Coupling
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 60ns, 60ns
Pulse Width Distortion (Maximum) 6ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 768262-ADUM5400CRWZ
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
Family Name ADuM5400
Introduction Date May 09, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Alternative Parts
(Cross-Reference)
ISO7140FCCDBQR;  ISO7140FCCDBQ;  ISO7340CDWR; ISO7140CCDBQ;  
Analog Devices Inc. ADUM5400CRWZ is available at WIN SOURCE. Please review product page below for detailed information, including ADUM5400CRWZ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ADUM5400CRWZ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Isolators
Manufacturer Analog Devices Inc.
Series IsoPower, iCoupler
Packaging Tube
Technology Magnetic Coupling
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 60ns, 60ns
Pulse Width Distortion (Maximum) 6ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 768262-ADUM5400CRWZ
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
Family Name ADuM5400
Introduction Date May 09, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Alternative Parts
(Cross-Reference)
ISO7140FCCDBQR;  ISO7140FCCDBQ;  ISO7340CDWR; ISO7140CCDBQ;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADUM5400CRWZ
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
ADUM5400CRWZ Price

ADUM5400CRWZ Datasheet
ADUM5400CRWZ Application

ADUM5400CRWZ Replacement
ADUM5400CRWZ Pdf

ADUM5400CRWZ Pinout
ADUM5400CRWZ Image

ADUM5400CRWZ Picture
ADUM5400CRWZ In Stock

ADUM5400CRWZ Distributor
ADUM5400CRWZ Digital Isolators

Image
Mfr.Part No
Description
Stock
IC GATE AND 1CH 2-INP 6-ULLGA
936
FERRITE BEAD 22 OHM 0805 1LN
270
80C51 8-bit microcontroller family 4K/256 OTP/ROM, DAC, comparator, UART, reference
1700
IC SRAM 18MBIT 133MHZ 100TQFP
300
IC FPGA 339 I/O 484FBGA / FPGA LatticeECP2 Family 48000 Cells 90nm Technology 1.2V 484-Pin FBGA Tray
IC CTRLR HOTSWAP W/ADC 28-SSOP
26
0.5 Amp Schottky Rectifier 20 to 80 Volts
2210

Top Sellers