Search
Filters

ADUM6000ARWZ-RL

Part No : ADUM6000ARWZ-RL
Manufacturer : Analog Devices Inc.
Catalog : Power Supplies Board Mount DCDC Converters
Description : ISOL DC-DC CONV 5KVRMS 16SOIC W
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 18 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 46 pct.
Popularity Medium
Manufacturer Package 16-SOIC
Package 16-SOIC (0.295", 7.50mm Width)
Mounting SMD
Efficiency 31%
Operating Temperature Range -40°C ~ 105°C
Features OCP, OTP, UVLO
Applications ITE (Commercial)
Current - Output (Maximum) 80mA
Voltage - Output 1 3.3V, 5V
Voltage Input MAX 5.5V
Input Voltage MIN 3V
Number of Outputs 1
Type Isolated Module
Packaging Reel package
Series IsoPower, iCoupler
Manufacturer Analog Devices Inc.
Categories Power Supplies - Board Mount
Voltage - Isolation 5kV (5000V)
Dimension 0.41" L x 0.29" W x 0.10" H (10.4mm x 7.3mm x 2.5mm)
Win Source Part Number 768264-ADUM6000ARWZ-RL
Analog Devices Inc. ADUM6000ARWZ-RL is available at WIN SOURCE. Please review product page below for detailed information, including ADUM6000ARWZ-RL price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ADUM6000ARWZ-RL to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 46 pct.
Popularity Medium
Manufacturer Package 16-SOIC
Package 16-SOIC (0.295", 7.50mm Width)
Mounting SMD
Efficiency 31%
Operating Temperature Range -40°C ~ 105°C
Features OCP, OTP, UVLO
Applications ITE (Commercial)
Current - Output (Maximum) 80mA
Voltage - Output 1 3.3V, 5V
Voltage Input MAX 5.5V
Input Voltage MIN 3V
Number of Outputs 1
Type Isolated Module
Packaging Reel package
Series IsoPower, iCoupler
Manufacturer Analog Devices Inc.
Categories Power Supplies - Board Mount
Voltage - Isolation 5kV (5000V)
Dimension 0.41" L x 0.29" W x 0.10" H (10.4mm x 7.3mm x 2.5mm)
Win Source Part Number 768264-ADUM6000ARWZ-RL
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADUM6000ARWZ-RL
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
ADUM6000ARWZ-RL Price

ADUM6000ARWZ-RL Datasheet
ADUM6000ARWZ-RL Application

ADUM6000ARWZ-RL Replacement
ADUM6000ARWZ-RL Pdf

ADUM6000ARWZ-RL Pinout
ADUM6000ARWZ-RL Image

ADUM6000ARWZ-RL Picture
ADUM6000ARWZ-RL In Stock

ADUM6000ARWZ-RL Distributor
ADUM6000ARWZ-RL Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
8V INPUT 100MA VOLTAGE REGULATOR / Supply Current Typ. 20uA
800
2.5-A and 5-A, 35-VMAX VDD FET and IGBT Single-Gate Driver
600
DIODE GEN PURP 400V 700MA PMDU
15259
The RT8265 is an asynchronous high voltage buck converter
1
PHEMT Low Noise Amplifier with Bypass Switch
137
SURFACE MOUNT SILICON ZENER DIODES
6000
IC LINE RECEIVER QUINT 28-PLCC
24

Top Sellers