The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

OP293FSZ-REEL7

Part No OP293FSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 35KHZ RRO 8SOIC / Op Amp Dual Micropower Amplifier ±18V/36V 8-Pin SOIC N T/R
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
Pricing & Ordering $7.501 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
6+
$9.0230
$54.138
14+
$7.4030
$103.642
21+
$7.1720
$150.612
29+
$6.9410
$201.289
38+
$6.7090
$254.942
50+
$6.0150
$300.750
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,657 pieces
MOQ: 6 pcs
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
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.015 V/μs
GBP - Gain Bandwidth Product 35kHz
Current - Input Bias 20nA
Voltage - Input Offset 250μV
Operating Supply Current 30μA
Output Current per Channel 25mA
Dual Supply Voltage (±) 1.7 V ~ 36 V, ±0.85 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 790952-OP293FSZ-REEL7
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
Family Name OP293
Introduction Date September 10, 1996
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
UPC1251G2-E1-A;  MAX478CSA;  MAX478CSA-T;  MAX478ESA+;  

Description

Product Overview: OP293FSZ-REEL7

The OP293FSZ-REEL7 is a precision operational amplifier (op-amp) manufactured by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular component is part of the OP293 series, which is known for its high precision and low power consumption, making it an excellent choice for a wide range of applications.

Key Features

  • Low Offset Voltage: The OP293FSZ-REEL7 boasts a very low input offset voltage, which enhances the accuracy of the amplifier and makes it suitable for applications requiring precise signal amplification.
  • Low Power Consumption: Designed for power-sensitive applications, this op-amp operates with minimal power consumption without compromising performance.
  • Single-Supply Operation: It can operate from a single supply, which simplifies the power supply design and is ideal for portable and battery-powered devices.
  • High Common-Mode Rejection Ratio (CMRR): With a high CMRR, this device can reject common-mode signals such as noise and interference, ensuring a clean amplification of the differential input signal.
  • Wide Bandwidth: The OP293FSZ-REEL7 offers a wide bandwidth for its class, which allows it to handle a broad range of frequencies without signal degradation.

Applications

The versatility of the OP293FSZ-REEL7 makes it suitable for a variety of applications, including:

  • Instrumentation amplifiers
  • Data acquisition systems
  • Process control
  • Medical equipment
  • Portable and battery-powered devices
  • Analog filters

Packaging and Availability

The OP293FSZ-REEL7 is provided in a surface-mount package and is available on a 7-inch reel, facilitating automated assembly processes for high-volume production. Analog Devices Inc. ensures high-quality standards, making this op-amp a reliable and consistent choice for both commercial and industrial applications.

Conclusion

With its low power consumption, high precision, and versatile application range, the OP293FSZ-REEL7 from Analog Devices Inc. stands out as an excellent choice for designers looking to optimize their analog circuitry. Its robust design and ease of integration into various systems make it a valuable component for a multitude of electronic products.