Search
Filters

REF01CSZ-REEL

Part No : REF01CSZ-REEL
Manufacturer : Analog Devices Inc.
Catalog : PMIC - Voltage Reference
Description : IC VREF SERIES 10V 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
18+
€2.722
€49.003
45+
€2.304
€103.657
65+
€2.233
€145.158
90+
€2.164
€194.748
115+
€2.094
€240.760
155+
€1.885
€292.112
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 7,878 pieces can ship immediately
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 8mA
Tolerance ±1%
Temperature Coefficient 65ppm/°C
Noise - 0.1Hz to 10Hz 30μVp-p
Voltage - Input 12 V to 40 V
Operating Supply Current 1.6mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1091701-REF01CSZ-REEL
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
The Analog Devices Inc. REF01CSZ-REEL Series voltage reference is available in the 8-SOIC SMD (SMT) package.It is designed to achieve a precision voltage reference of 10V, with a ±1%. Excellent performance is maintained at 8mA output current, specified over the extended temperature range from -40°C to 85°C (TA), with a typical temperature coefficient of only 65ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 8mA
Tolerance ±1%
Temperature Coefficient 65ppm/°C
Noise - 0.1Hz to 10Hz 30μVp-p
Voltage - Input 12 V to 40 V
Operating Supply Current 1.6mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1091701-REF01CSZ-REEL
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for REF01CSZ-REEL
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
REF01CSZ-REEL Price

REF01CSZ-REEL Datasheet
REF01CSZ-REEL Application

REF01CSZ-REEL Replacement
REF01CSZ-REEL Pdf

REF01CSZ-REEL Pinout
REF01CSZ-REEL Image

REF01CSZ-REEL Picture
REF01CSZ-REEL In Stock

REF01CSZ-REEL Distributor
REF01CSZ-REEL PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
P-CHANNEL ENHANCEMENT MODE POWER MOSFET
100
IC REG BUCK 3.3V 1A TO220-5
28
AC/DC CONVERTER 5V 3.3V 12V 70W
1
TVS DIODE 6.4VWM 11.3VC AXIAL
757
LM5050-2 High Side OR-ing FET Controller | IC OR CTRLR N+1 6SOT
179
TVS DIODE 5.5VWM 18VC SOT23-6
665

Top Sellers