Search
Filters

X3C19P2-03S

Part No :
X3C19P2-03S
Manufacturer :
Catalog :
RF Directional Coupler
Description :
COUPLER 90DEG 1700-2000MHZ 3DB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Quantity per package 2k pcs
Supply and Demand Status Limited
Fake Threat In the Open Market 60 pct.
Popularity Medium
Case / Package SMD
Return Loss 24.9dB
Isolation 23dB
Insertion Loss 0.22dB
Applications DCS, LTE, PCS, WCDMA
Coupling Factor 3dB
Coupler Type Standard
Status Active
Packaging Reel - TR
Manufacturer Anaren
Categories RF/IF and RFID
Frequency 1.7GHz to 2GHz
Maximum Power Dissipation 176W
Win Source Part Number 1118119-X3C19P2-03S
The X3C19P2-03S is defined as RF Directional Coupler ,included in RF/IF and RFID group. The designer and manufactured of X3C19P2-03S is Anaren. It is available in WIN SOURCE PHI warehouse. The storage code of X3C19P2-03S is 535376. More detailed data for X3C19P2-03S, feel free to contact us.
Products specifications
ECAD Module
Quantity per package 2k pcs
Supply and Demand Status Limited
Fake Threat In the Open Market 60 pct.
Popularity Medium
Case / Package SMD
Return Loss 24.9dB
Isolation 23dB
Insertion Loss 0.22dB
Applications DCS, LTE, PCS, WCDMA
Coupling Factor 3dB
Coupler Type Standard
Status Active
Packaging Reel - TR
Manufacturer Anaren
Categories RF/IF and RFID
Frequency 1.7GHz to 2GHz
Maximum Power Dissipation 176W
Win Source Part Number 1118119-X3C19P2-03S
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for X3C19P2-03S
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
X3C19P2-03S Price

X3C19P2-03S Datasheet
X3C19P2-03S Application

X3C19P2-03S Replacement
X3C19P2-03S Pdf

X3C19P2-03S Pinout
X3C19P2-03S Image

X3C19P2-03S Picture
X3C19P2-03S In Stock

X3C19P2-03S Distributor
X3C19P2-03S RF Directional Coupler

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 10MHZ 8MSOP
483
DIODE ARRAY SCHOTTKY 25V 1A SC73
732
IC TXRX RS485/422 8-SOIC
281
IC REGISTERED TRANSCVR 24DIP
177
Low Skew, 1-TO-2 DIFFERENTIAL-TO-LVDS FANOUT BUFFER
87

Top Sellers