Search
Filters

KR452AKXXA12XX

Part No : KR452AKXXA12XX
Manufacturer : Apem Inc.
Catalog : Rocker Switches
Description : SWITCH ROCKER DPDT 10A 24V
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 9,400 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Switches
Manufacturer Apem Inc.
Packaging Bulk
Status Active
Circuit DPDT
Switch Function On-Mom
Current Rating 10A (DC)
Voltage Rating - DC 24V
Actuator Type Convex (Reverse V)
Color - Actuator/Cap Black
Actuator Marking No Marking
Mounting Panel Mount, Snap-In
Termination Style Solder, Quick Connect - 0.250" (6.3mm)
Ingress Protection IP68 - Dust Tight, Waterproof
Panel Cutout Dimensions Rectangular - 36.83mm x 21.08mm
Temperature Range - Operating -40°C to 85°C
Mechanical Life 150,000 Cycles
Win Source Part Number 1091186-KR452AKXXA12XX
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
Quantity per package 40
The KR452AKXXA12XX is defined as Rocker Switches ,included in Switches group. The designer and manufactured of KR452AKXXA12XX is Apem Inc.. It is available in WIN SOURCE PHI warehouse. The storage code of KR452AKXXA12XX is 507825. More detailed data for KR452AKXXA12XX, feel free to contact us.
Products specifications
ECAD Module
Categories Switches
Manufacturer Apem Inc.
Packaging Bulk
Status Active
Circuit DPDT
Switch Function On-Mom
Current Rating 10A (DC)
Voltage Rating - DC 24V
Actuator Type Convex (Reverse V)
Color - Actuator/Cap Black
Actuator Marking No Marking
Mounting Panel Mount, Snap-In
Termination Style Solder, Quick Connect - 0.250" (6.3mm)
Ingress Protection IP68 - Dust Tight, Waterproof
Panel Cutout Dimensions Rectangular - 36.83mm x 21.08mm
Temperature Range - Operating -40°C to 85°C
Mechanical Life 150,000 Cycles
Win Source Part Number 1091186-KR452AKXXA12XX
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
Quantity per package 40
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for KR452AKXXA12XX
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
KR452AKXXA12XX Price

KR452AKXXA12XX Datasheet
KR452AKXXA12XX Application

KR452AKXXA12XX Replacement
KR452AKXXA12XX Pdf

KR452AKXXA12XX Pinout
KR452AKXXA12XX Image

KR452AKXXA12XX Picture
KR452AKXXA12XX In Stock

KR452AKXXA12XX Distributor
KR452AKXXA12XX Rocker Switches

Image
Mfr.Part No
Description
Stock
SOTiny Logic Inverter
401
LM25101A/B/C 3A, 2A, and 1A 80V Half-Bridge Gate Drivers
37
IC MCU 8BIT 4KB OTP 28DIP
36
HIGH VOLTAGE FAST-SWITCHING PNP POWER TRANSISTOR
127
Low Voltage Hex Inverter with 5V Tolerant Inputs
385
IC ACCELERATR I2C HOTSWAP 8TSSOP
260
RES SMD 0.01 OHM 1W 1508 WIDE
162
IC RESET MPU LOW PWR SOT143-4
1683

Top Sellers