Search
Filters

NDI03H

Part No :
NDI03H
Manufacturer :
Catalog :
DIP Switches
Description :
SWITCH SLIDE DIP SPST 25MA 24V
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,970 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Switches
Manufacturer Apem Inc.
Packaging Tube/Rail
Status Active
Circuit SPST
Number of Positions 3
Current Rating 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Raised
Contact Finish Gold
Height Above Board 0.197" (5.00mm)
Mounting Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable No
Body Material Polybutylene Terephthalate (PBT), Glass Filled
Length 0.337" (8.56mm)
Temperature Range - Operating -20°C to 85°C
Mechanical Life 2,000 Cycles
Electrical Life 2,000 Cycles
Win Source Part Number 1082843-NDI03H
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
Apem Inc. NDI03H is available at WIN SOURCE. Please review product page below for detailed information, including NDI03H price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for NDI03H to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Switches
Manufacturer Apem Inc.
Packaging Tube/Rail
Status Active
Circuit SPST
Number of Positions 3
Current Rating 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Raised
Contact Finish Gold
Height Above Board 0.197" (5.00mm)
Mounting Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable No
Body Material Polybutylene Terephthalate (PBT), Glass Filled
Length 0.337" (8.56mm)
Temperature Range - Operating -20°C to 85°C
Mechanical Life 2,000 Cycles
Electrical Life 2,000 Cycles
Win Source Part Number 1082843-NDI03H
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NDI03H
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
NDI03H Price

NDI03H Datasheet
NDI03H Application

NDI03H Replacement
NDI03H Pdf

NDI03H Pinout
NDI03H Image

NDI03H Picture
NDI03H In Stock

NDI03H Distributor
NDI03H DIP Switches

Image
Mfr.Part No
Description
Stock
Single-chip 8-bit microcontroller
309
IC VREF SHUNT 3V SOT23-3
600
RELAY GENERAL PURPOSE DPDT 2A 5V
230
8-Bit CMOS Microcontrollers with A/D Converter
CAP CER 0.1UF 50V X7R 0805
2100

Top Sellers