Search
Filters

1812R-223J

Part No :
1812R-223J
Manufacturer :
Catalog :
Fixed Inductors
Description :
FIXED IND 22UH 250MA 3.2 OHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 86 pct.
Popularity Medium
Case / Package 1812
Mounting SMD (SMT)
Frequency - Test 2.5MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Self Resonant 13MHz
Q @ Freq 50 @ 2.5MHz
Current Rating 250mA
Tolerance ±5%
Inductance 22μH
Material - Core Ferrite
Status Active
Packaging Reel - TR
Manufacturer API Delevan Inc.
Categories Inductors, Coils, Chokes
Height - Seated (Max) 0.134" (3.40mm)
Win Source Part Number 1001812-1812R-223J
DC Resistance (DCR) 3.2 Ohm Max
The 1812R-223J is a Ferrite inductor, produced by API Delevan Inc., assembled in the 1812 Reel - TR package. At the 2.5MHz specified test frequency, it supports a maximum DC resistance of 3.2 Ohm Max. It is ideal for driving 250mA current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 22μH inductance and ±5% tolerance.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 86 pct.
Popularity Medium
Case / Package 1812
Mounting SMD (SMT)
Frequency - Test 2.5MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Self Resonant 13MHz
Q @ Freq 50 @ 2.5MHz
Current Rating 250mA
Tolerance ±5%
Inductance 22μH
Material - Core Ferrite
Status Active
Packaging Reel - TR
Manufacturer API Delevan Inc.
Categories Inductors, Coils, Chokes
Height - Seated (Max) 0.134" (3.40mm)
Win Source Part Number 1001812-1812R-223J
DC Resistance (DCR) 3.2 Ohm Max
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 1812R-223J
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
1812R-223J Price

1812R-223J Datasheet
1812R-223J Application

1812R-223J Replacement
1812R-223J Pdf

1812R-223J Pinout
1812R-223J Image

1812R-223J Picture
1812R-223J In Stock

1812R-223J Distributor
1812R-223J Fixed Inductors

Image
Mfr.Part No
Description
Stock
HiPerRF Power MOSFETs | MOSFET N-CH 500V 21A TO247
704
IC TXRX RS-232 LP 28-SSOP
90
IC REG BUCK ADJ 1.5A SOT23-6 / 1.4MHz, 1.5A ASYNCHRONOUS DC-DC BUCK CONVERTER
300
OPTOISOLATOR 5KV TRIAC 6SMD
5800
VARISTOR 82V 4.5KA DISC 14MM
400
IC MPU RESET CIRC 3.08V SC59-3
1413
IC POT DGTL 32TAP NV TSOT23-6
87

Top Sellers