Search
Filters

DRQ125-2R2-R

Part No :
DRQ125-2R2-R
Manufacturer :
Catalog :
Arrays,Signal Transformers
Description :
INDUCT ARRAY 2 COIL 2.208UH SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,076 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Eaton Bussmann
Packaging Reel - TR
Status Active
Number of Coils 2
Test Inductance - Connected In Series 8.832μH
Inductance - Connected In Parallel 2.208μH
Tolerance ±20%
Current Rating - Parallel 10.9A
Current Rating - Series 5.46A
Current Saturation - Parallel 15A
Current Saturation - Series 7.5A
DC Resistance (DCR) - Parallel 4.5 mOhm
DC Resistance (DCR) - Series 18.2 mOhm
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Height 0.236" (6.00mm)
Win Source Part Number 124925-DRQ125-2R2-R
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
The DRQ125-2R2-R is defined as Arrays,Signal Transformers ,included in Inductors,Coils,Chokes group. The designer and manufactured of DRQ125-2R2-R is Eaton Bussmann. It is available in WIN SOURCE Shenzhen warehouse. The storage code of DRQ125-2R2-R is 110849. More detailed data for DRQ125-2R2-R, feel free to contact us.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Eaton Bussmann
Packaging Reel - TR
Status Active
Number of Coils 2
Test Inductance - Connected In Series 8.832μH
Inductance - Connected In Parallel 2.208μH
Tolerance ±20%
Current Rating - Parallel 10.9A
Current Rating - Series 5.46A
Current Saturation - Parallel 15A
Current Saturation - Series 7.5A
DC Resistance (DCR) - Parallel 4.5 mOhm
DC Resistance (DCR) - Series 18.2 mOhm
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Height 0.236" (6.00mm)
Win Source Part Number 124925-DRQ125-2R2-R
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DRQ125-2R2-R
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
DRQ125-2R2-R Price

DRQ125-2R2-R Datasheet
DRQ125-2R2-R Application

DRQ125-2R2-R Replacement
DRQ125-2R2-R Pdf

DRQ125-2R2-R Pinout
DRQ125-2R2-R Image

DRQ125-2R2-R Picture
DRQ125-2R2-R In Stock

DRQ125-2R2-R Distributor
DRQ125-2R2-R Arrays,Signal Transformers

Image
Mfr.Part No
Description
Stock
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
E-Series 2-Way 0o Power Divider 5-1000 MHz
441
USB 3.0 to SATA 6Gb/s Bridge Controller Product Overview
152
TRANS NPN 750V 12A TO-3PF
285
IC BUFFER INVERT 6V 20SOIC
25
2048-Bit CMOS STATIC RAM WITH I/O PORTS AND TIMER
2

Top Sellers