Search
Filters

AA01D-012L-150D

CONV DC-DC 1W 12VIN 15VOUT DUAL
Rated 5/5 based on 1 customer reviews
Availability: 13 In Stock
Artesyn Embedded Technologies AA01D-012L-150D is available at WIN SOURCE. Please review product page below for detailed information, including AA01D-012L-150D price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AA01D-012L-150D to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Power Supplies - Board Mount
Manufacturer Artesyn Embedded Technologies
Series AA01D
Packaging Bulk
Part Status Obsolete(EOL)
Type Isolated Module
Number of Outputs 2
Input Voltage MIN 10.8V
Voltage Input MAX 13.2V
Voltage - Output 1 15V
Voltage - Output 2 -15V
Current - Output (Maximum) 50mA, 50mA
Power (Watts) 1W
Voltage - Isolation 500V
Applications ITE (Commercial)
Features SCP
Operating Temperature Range -25°C ~ 71°C
Mounting Style Through Hole
Package 12-SIP Module, 7 Leads
Dimension 1.25" L x 0.34" W x 0.57" H (31.8mm x 8.6mm x 14.5mm)
Win Source Part Number 766854-AA01D-012L-150D
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
Categories Power Supplies - Board Mount
Manufacturer Artesyn Embedded Technologies
Series AA01D
Packaging Bulk
Part Status Obsolete(EOL)
Type Isolated Module
Number of Outputs 2
Input Voltage MIN 10.8V
Voltage Input MAX 13.2V
Voltage - Output 1 15V
Voltage - Output 2 -15V
Current - Output (Maximum) 50mA, 50mA
Power (Watts) 1W
Voltage - Isolation 500V
Applications ITE (Commercial)
Features SCP
Operating Temperature Range -25°C ~ 71°C
Mounting Style Through Hole
Package 12-SIP Module, 7 Leads
Dimension 1.25" L x 0.34" W x 0.57" H (31.8mm x 8.6mm x 14.5mm)
Win Source Part Number 766854-AA01D-012L-150D
Storage Condition Dry storage cabinet & Humidity protection package
AA01D-012L-150D Price

AA01D-012L-150D Datasheet
AA01D-012L-150D Application

AA01D-012L-150D Replacement
AA01D-012L-150D Pdf

AA01D-012L-150D Pinout
AA01D-012L-150D Image

AA01D-012L-150D Picture
AA01D-012L-150D In Stock

AA01D-012L-150D Distributor
AA01D-012L-150D Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
Microcontroller Supervisory Circuit with Push-Pull Output
28
IC AMP AUD PWR 15W STER 28HTSSOP
236680
IC HEX SCHMITT-TRIG INV 14-TVSOP
2476
SCHOTTKY BARRIER RECTIFIERS(1.0A,20-60V)
3335
FIXED IND 6.8UH 3.7A 32.5 MOHM
781
RES SMD 360 OHM 5% 1/16W 0402
60000
Silicon PNP epitaxial planer transistor
18000