Search
Filters

AA01D-024L-120D

CONV DC-DC 1W 24VIN 12VOUT DUAL
Rated 5/5 based on 1 customer reviews
Availability: 600 In Stock
Artesyn Embedded Technologies AA01D-024L-120D is available at WIN SOURCE. Please review product page below for detailed information, including AA01D-024L-120D price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AA01D-024L-120D to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Power Supplies - Board Mount
Manufacturer Artesyn Embedded Technologies
Series AA01D
Packaging Bulk
Part Status Obsolete(EOL)
Type Isolated Module
Number of Outputs 2
Input Voltage MIN 21.6V
Voltage Input MAX 26.4V
Voltage - Output 1 12V
Voltage - Output 2 -12V
Current - Output (Maximum) 60mA, 60mA
Power (Watts) 1W
Voltage - Isolation 500V
Applications ITE (Commercial)
Features SCP
Operating Temperature Range -25°C ~ 71°C
Mounting Style Through Hole
Package 12-SIP Module, 7 Leads
Dimension 1.25" L x 0.34" W x 0.57" H (31.8mm x 8.6mm x 14.5mm)
Win Source Part Number 766855-AA01D-024L-120D
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
Categories Power Supplies - Board Mount
Manufacturer Artesyn Embedded Technologies
Series AA01D
Packaging Bulk
Part Status Obsolete(EOL)
Type Isolated Module
Number of Outputs 2
Input Voltage MIN 21.6V
Voltage Input MAX 26.4V
Voltage - Output 1 12V
Voltage - Output 2 -12V
Current - Output (Maximum) 60mA, 60mA
Power (Watts) 1W
Voltage - Isolation 500V
Applications ITE (Commercial)
Features SCP
Operating Temperature Range -25°C ~ 71°C
Mounting Style Through Hole
Package 12-SIP Module, 7 Leads
Dimension 1.25" L x 0.34" W x 0.57" H (31.8mm x 8.6mm x 14.5mm)
Win Source Part Number 766855-AA01D-024L-120D
Storage Condition Dry storage cabinet & Humidity protection package
AA01D-024L-120D Price

AA01D-024L-120D Datasheet
AA01D-024L-120D Application

AA01D-024L-120D Replacement
AA01D-024L-120D Pdf

AA01D-024L-120D Pinout
AA01D-024L-120D Image

AA01D-024L-120D Picture
AA01D-024L-120D In Stock

AA01D-024L-120D Distributor
AA01D-024L-120D Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
SENSOR IMAGE VGA 5MP CMOS 48LCC
2492
MOS 300mA LDO Voltage regulator
2200
IC TXRX RS422/485 250KBPS 8SOIC
3380
IC COIL DRIVER PAR 10POWERSO
1
IC OSC SILICON 133MHZ TSOT23-5
1475
TRANS 2NPN 50V 0.15A USV
9500
40MHz to 4GHz Linear Broadband Amplifiers
1062