Search
Filters

AGQ100-48S2V5-6

Part No : AGQ100-48S2V5-6
Catalog : Power Supplies Board Mount DCDC Converters
Description : DC/DC CONVERTER 2.5V 100W
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 562 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Power Supplies - Board Mount
Manufacturer Artesyn Embedded Technologies
Series AGQ100
Packaging Tray
Part Status Obsolete(EOL)
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 36V
Voltage Input MAX 75V
Voltage - Output 1 2.5V
Current - Output (Maximum) 25A
Power (Watts) 100W
Voltage - Isolation 2kV (2000V)
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, OVP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 88%
Mounting Style Through Hole
Package 8-DIP Module, 1/4 Brick
Dimension 2.28" L x 1.45" W x 0.38" H (57.9mm x 36.8mm x 9.7mm)
Win Source Part Number 768353-AGQ100-48S2V5-6
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
Artesyn Embedded Technologies AGQ100-48S2V5-6 is available at WIN SOURCE. Please review product page below for detailed information, including AGQ100-48S2V5-6 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AGQ100-48S2V5-6 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Power Supplies - Board Mount
Manufacturer Artesyn Embedded Technologies
Series AGQ100
Packaging Tray
Part Status Obsolete(EOL)
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 36V
Voltage Input MAX 75V
Voltage - Output 1 2.5V
Current - Output (Maximum) 25A
Power (Watts) 100W
Voltage - Isolation 2kV (2000V)
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, OVP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 88%
Mounting Style Through Hole
Package 8-DIP Module, 1/4 Brick
Dimension 2.28" L x 1.45" W x 0.38" H (57.9mm x 36.8mm x 9.7mm)
Win Source Part Number 768353-AGQ100-48S2V5-6
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AGQ100-48S2V5-6
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
AGQ100-48S2V5-6 Price

AGQ100-48S2V5-6 Datasheet
AGQ100-48S2V5-6 Application

AGQ100-48S2V5-6 Replacement
AGQ100-48S2V5-6 Pdf

AGQ100-48S2V5-6 Pinout
AGQ100-48S2V5-6 Image

AGQ100-48S2V5-6 Picture
AGQ100-48S2V5-6 In Stock

AGQ100-48S2V5-6 Distributor
AGQ100-48S2V5-6 Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
isc Silicon NPN Power Transistor
RESISTOR BUILT-IN TYPE PNP TRANSISTOR
24650
Digitally Controlled Potentiometer (XDCP)
400
LinkSwitch-PH LED Driver IC Family
20
LM1575/LM2575/LM2575HV SIMPLE SWITCHER® 1A Step-Down Voltage Regulator