Search
Filters

AGQ200B-48S3V3-6L

DC/DC CONVERTER 3.3V 200W
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1,476 In Stock
Artesyn Embedded Technologies AGQ200B-48S3V3-6L is available at WIN SOURCE. Please review product page below for detailed information, including AGQ200B-48S3V3-6L price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AGQ200B-48S3V3-6L to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Power Supplies - Board Mount
Manufacturer Artesyn Embedded Technologies
Series AGQ200
Packaging Tray
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 36V
Voltage Input MAX 75V
Voltage - Output 1 3.3V
Current - Output (Maximum) 40A
Power (Watts) 200W
Voltage - Isolation 2.25kV (2250V)
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, OVP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 92%
Mounting Style Through Hole
Package 8-DIP Module, 1/4 Brick
Dimension 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm)
Win Source Part Number 768354-AGQ200B-48S3V3-6L
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
Categories Power Supplies - Board Mount
Manufacturer Artesyn Embedded Technologies
Series AGQ200
Packaging Tray
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 36V
Voltage Input MAX 75V
Voltage - Output 1 3.3V
Current - Output (Maximum) 40A
Power (Watts) 200W
Voltage - Isolation 2.25kV (2250V)
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, OVP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 92%
Mounting Style Through Hole
Package 8-DIP Module, 1/4 Brick
Dimension 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm)
Win Source Part Number 768354-AGQ200B-48S3V3-6L
Storage Condition Dry storage cabinet & Humidity protection package
AGQ200B-48S3V3-6L Price

AGQ200B-48S3V3-6L Datasheet
AGQ200B-48S3V3-6L Application

AGQ200B-48S3V3-6L Replacement
AGQ200B-48S3V3-6L Pdf

AGQ200B-48S3V3-6L Pinout
AGQ200B-48S3V3-6L Image

AGQ200B-48S3V3-6L Picture
AGQ200B-48S3V3-6L In Stock

AGQ200B-48S3V3-6L Distributor
AGQ200B-48S3V3-6L Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
Silicon N Channel Power MOS FET Power Switching
31000
IC TXRX RS485/RS422 ESD 14SOIC
14526
MOSFET N-CH 30V 84A LFPAK
4500
MOSFET P-CH 200V 0.035A SOT23-3
124020
16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS
1000
IC OPAMP GP 15MHZ 8SOIC
2055