Search
Filters

AK60A-024L-150F03G

Part No : AK60A-024L-150F03G
Catalog : Power Supplies Board Mount DCDC Converters
Description : CONV DC-DC 50W 24VIN 15VOUT SGL
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Power Supplies - Board Mount
Manufacturer Artesyn Embedded Technologies
Series AK60A
Part Status Obsolete(EOL)
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 18V
Voltage Input MAX 36V
Voltage - Output 1 15V
Current - Output (Maximum) 3.3A
Power (Watts) 50W
Applications ITE (Commercial)
Features Remote On/Off, OCP, OVP, SCP
Operating Temperature Range -40°C ~ 100°C
Mounting Style Through Hole
Package Module
Dimension 2.40" L x 2.30" W x 0.50" H (61.0mm x 58.4mm x 12.7mm)
Win Source Part Number 768395-AK60A-024L-150F03G
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
Artesyn Embedded Technologies AK60A-024L-150F03G is available at WIN SOURCE. Please review product page below for detailed information, including AK60A-024L-150F03G price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AK60A-024L-150F03G to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Power Supplies - Board Mount
Manufacturer Artesyn Embedded Technologies
Series AK60A
Part Status Obsolete(EOL)
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 18V
Voltage Input MAX 36V
Voltage - Output 1 15V
Current - Output (Maximum) 3.3A
Power (Watts) 50W
Applications ITE (Commercial)
Features Remote On/Off, OCP, OVP, SCP
Operating Temperature Range -40°C ~ 100°C
Mounting Style Through Hole
Package Module
Dimension 2.40" L x 2.30" W x 0.50" H (61.0mm x 58.4mm x 12.7mm)
Win Source Part Number 768395-AK60A-024L-150F03G
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AK60A-024L-150F03G
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
AK60A-024L-150F03G Price

AK60A-024L-150F03G Datasheet
AK60A-024L-150F03G Application

AK60A-024L-150F03G Replacement
AK60A-024L-150F03G Pdf

AK60A-024L-150F03G Pinout
AK60A-024L-150F03G Image

AK60A-024L-150F03G Picture
AK60A-024L-150F03G In Stock

AK60A-024L-150F03G Distributor
AK60A-024L-150F03G Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
DIODE ZENER 60V 5W AXIAL
200
DIODE ZENER 28V 500MW SOD80
1250
Micropower Precision Comparator and Precision Reference
80
IC FLASH 8MBIT 70NS 48TSOP
82
TRANS PNP 60V 0.6A SOT323
21297
RECTIFIER, up to 6kV, 100mA, 300ns
22