Search
Filters

CXA10-48S05-SJ

rohs
Availability: 95 In Stock
Products specifications
Categories Power Supplies - Board Mount
Manufacturer Artesyn Embedded Technologies
Series CXA10
Packaging Bulk
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 18V
Voltage Input MAX 75V
Voltage - Output 1 5V
Current - Output (Maximum) 2A
Power (Watts) 10W
Voltage - Isolation 1.5kV (1500V)
Applications ITE (Commercial)
Features OVP, SCP, UVLO
Operating Temperature Range -40°C ~ 70°C
Efficiency 81%
Mounting Style Through Hole
Package 6-DIP Module, 5 Leads
Dimension 2.00" L x 1.00" W x 0.39" H (50.8mm x 25.4mm x 10.0mm)
Win Source Part Number 771951-CXA10-48S05-SJ
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
Categories Power Supplies - Board Mount
Manufacturer Artesyn Embedded Technologies
Series CXA10
Packaging Bulk
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 18V
Voltage Input MAX 75V
Voltage - Output 1 5V
Current - Output (Maximum) 2A
Power (Watts) 10W
Voltage - Isolation 1.5kV (1500V)
Applications ITE (Commercial)
Features OVP, SCP, UVLO
Operating Temperature Range -40°C ~ 70°C
Efficiency 81%
Mounting Style Through Hole
Package 6-DIP Module, 5 Leads
Dimension 2.00" L x 1.00" W x 0.39" H (50.8mm x 25.4mm x 10.0mm)
Win Source Part Number 771951-CXA10-48S05-SJ
Storage Condition Dry storage cabinet & Humidity protection package
CXA10-48S05-SJ Price

CXA10-48S05-SJ Datasheet
CXA10-48S05-SJ Application

CXA10-48S05-SJ Replacement
CXA10-48S05-SJ Pdf

CXA10-48S05-SJ Pinout
CXA10-48S05-SJ Image

CXA10-48S05-SJ Picture
CXA10-48S05-SJ In Stock

CXA10-48S05-SJ Distributor
CXA10-48S05-SJ Power Supplies Board Mount DCDC Converters