Search
Filters

EXB30-48D3V3-2V5

30W High Efficiency DC/DC Converters
rohs
Availability: 54 In Stock
Artesyn Embedded Technologies EXB30-48D3V3-2V5 is available at WIN SOURCE. Please review product page below for detailed information, including EXB30-48D3V3-2V5 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for EXB30-48D3V3-2V5 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Power Supplies - Board Mount
Manufacturer Artesyn Embedded Technologies
Series EXB30
Part Status Obsolete(EOL)
Type Isolated Module
Number of Outputs 2
Input Voltage MIN 36V
Voltage Input MAX 75V
Voltage - Output 1 3.3V
Voltage - Output 2 2.5V
Current - Output (Maximum) 6A, 6A
Power (Watts) 30W
Voltage - Isolation 1.5kV (1500V)
Applications ITE (Commercial)
Features Remote On/Off, OVP, SCP, UVLO
Operating Temperature Range -40°C ~ 70°C
Efficiency 85%
Mounting Style Through Hole
Package 10-DIP Module, 9 Leads
Size 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Win Source Part Number 1172978-EXB30-48D3V3-2V5
Manufacturer Homepage 0
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
Categories Power Supplies - Board Mount
Manufacturer Artesyn Embedded Technologies
Series EXB30
Part Status Obsolete(EOL)
Type Isolated Module
Number of Outputs 2
Input Voltage MIN 36V
Voltage Input MAX 75V
Voltage - Output 1 3.3V
Voltage - Output 2 2.5V
Current - Output (Maximum) 6A, 6A
Power (Watts) 30W
Voltage - Isolation 1.5kV (1500V)
Applications ITE (Commercial)
Features Remote On/Off, OVP, SCP, UVLO
Operating Temperature Range -40°C ~ 70°C
Efficiency 85%
Mounting Style Through Hole
Package 10-DIP Module, 9 Leads
Size 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Win Source Part Number 1172978-EXB30-48D3V3-2V5
Manufacturer Homepage 0
Storage Condition Dry storage cabinet & Humidity protection package
EXB30-48D3V3-2V5 Price

EXB30-48D3V3-2V5 Datasheet
EXB30-48D3V3-2V5 Application

EXB30-48D3V3-2V5 Replacement
EXB30-48D3V3-2V5 Pdf

EXB30-48D3V3-2V5 Pinout
EXB30-48D3V3-2V5 Image

EXB30-48D3V3-2V5 Picture
EXB30-48D3V3-2V5 In Stock

EXB30-48D3V3-2V5 Distributor
EXB30-48D3V3-2V5 Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
IC LED DRVR PS DIM 25MA 16TSSOP
3989
3.3V μP Power Suppl Monitor and Reset Circuit
120
R-2R TYPE 8-BIT D/A CONVERTER WITH OPERATIONAL AMPLIFIER OUTPUT BUFFERS
6148
CONN USB RECEPTACLE 5POS RT ANG
9205
TVS DIODE 8.5VWM 14.4VC SMB
40
PWM STEP-UP DC/DC CONVERTER WITH VOLTAGE REGULATOR AND DETECTOR 
964
OSC MEMS 27.0000MHZ LVCMOS SMD
2245
10-W MONO CLASS-D AUDIO POWER AMPLIFIER
2200
“ZNR” Transient/Surge Absorbers, SMD Type Low clamping voltage
1371