Search
Filters

EXB50-48D05-3V3

50W High Efficiency DC/DC Converters
Rated 5/5 based on 1 customer reviews
Availability: 16 In Stock
Artesyn Embedded Technologies EXB50-48D05-3V3 is available at WIN SOURCE. Please review product page below for detailed information, including EXB50-48D05-3V3 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for EXB50-48D05-3V3 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Power Supplies - Board Mount
Manufacturer Artesyn Embedded Technologies
Series EXB50
Part Status Obsolete(EOL)
Type Isolated Module
Number of Outputs 2
Input Voltage MIN 36V
Voltage Input MAX 75V
Voltage - Output 1 5V
Voltage - Output 2 3.3V
Current - Output (Maximum) 7.5A, 7.5A
Power (Watts) 50W
Voltage - Isolation 1.5kV (1500V)
Applications ITE (Commercial)
Features OTP, OVP, SCP, UVLO
Operating Temperature Range -40°C ~ 100°C
Efficiency 89%
Mounting Style Through Hole
Package 9-DIP Module, 8 Leads
Size 2.40" L x 2.28" W x 0.43" H (61.0mm x 57.9mm x 10.9mm)
RoHS State Request Verification
Win Source Part Number 1172979-EXB50-48D05-3V3
Manufacturer Homepage 0
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
Categories Power Supplies - Board Mount
Manufacturer Artesyn Embedded Technologies
Series EXB50
Part Status Obsolete(EOL)
Type Isolated Module
Number of Outputs 2
Input Voltage MIN 36V
Voltage Input MAX 75V
Voltage - Output 1 5V
Voltage - Output 2 3.3V
Current - Output (Maximum) 7.5A, 7.5A
Power (Watts) 50W
Voltage - Isolation 1.5kV (1500V)
Applications ITE (Commercial)
Features OTP, OVP, SCP, UVLO
Operating Temperature Range -40°C ~ 100°C
Efficiency 89%
Mounting Style Through Hole
Package 9-DIP Module, 8 Leads
Size 2.40" L x 2.28" W x 0.43" H (61.0mm x 57.9mm x 10.9mm)
RoHS State Request Verification
Win Source Part Number 1172979-EXB50-48D05-3V3
Manufacturer Homepage 0
Storage Condition Dry storage cabinet & Humidity protection package
EXB50-48D05-3V3 Price

EXB50-48D05-3V3 Datasheet
EXB50-48D05-3V3 Application

EXB50-48D05-3V3 Replacement
EXB50-48D05-3V3 Pdf

EXB50-48D05-3V3 Pinout
EXB50-48D05-3V3 Image

EXB50-48D05-3V3 Picture
EXB50-48D05-3V3 In Stock

EXB50-48D05-3V3 Distributor
EXB50-48D05-3V3 Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
IC REG LDO 2.5V 3A TO220
924
Miniature, 2W, Isolated UNREGULATED DC/DC CONVERTERS
11
IC DCODER/DEMUX DUAL 2-4 16TSSOP
1763
1K-bit/2K-bit/4K-bit/8K-bit/16K-bit 2-WIRE SERIAL CMOS EEPROM
190
Audio sound processor with BBE
1607
Low-power inverter
55159