Search
Filters

EXQ60-48D3V3-2V5

60W High Efficiency DC/DC Converters
rohs
Availability: 60 In Stock
Artesyn Embedded Technologies EXQ60-48D3V3-2V5 is available at WIN SOURCE. Please review product page below for detailed information, including EXQ60-48D3V3-2V5 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for EXQ60-48D3V3-2V5 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Power Supplies - Board Mount
Manufacturer Artesyn Embedded Technologies
Series EXQ60
Packaging Bulk
Part Status Obsolete(EOL)
Type Isolated Module
Number of Outputs 2
Input Voltage MIN 33V
Voltage Input MAX 75V
Voltage - Output 1 3.3V
Voltage - Output 2 2.5V
Current - Output (Maximum) 12A, 16A
Power (Watts) 60W
Voltage - Isolation 1.5kV (1500V)
Applications ITE (Commercial)
Features Remote On/Off, OCP, OVP, SCP, UVLO
Operating Temperature Range -40°C ~ 100°C
Efficiency 90.5%
Mounting Style Through Hole
Package 7-DIP Module, 1/4 Brick
Size 2.30" L x 1.50" W x 0.50" H (58.4mm x 38.1mm x 12.7mm)
Win Source Part Number 1172985-EXQ60-48D3V3-2V5
Manufacturer Homepage 0
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
Categories Power Supplies - Board Mount
Manufacturer Artesyn Embedded Technologies
Series EXQ60
Packaging Bulk
Part Status Obsolete(EOL)
Type Isolated Module
Number of Outputs 2
Input Voltage MIN 33V
Voltage Input MAX 75V
Voltage - Output 1 3.3V
Voltage - Output 2 2.5V
Current - Output (Maximum) 12A, 16A
Power (Watts) 60W
Voltage - Isolation 1.5kV (1500V)
Applications ITE (Commercial)
Features Remote On/Off, OCP, OVP, SCP, UVLO
Operating Temperature Range -40°C ~ 100°C
Efficiency 90.5%
Mounting Style Through Hole
Package 7-DIP Module, 1/4 Brick
Size 2.30" L x 1.50" W x 0.50" H (58.4mm x 38.1mm x 12.7mm)
Win Source Part Number 1172985-EXQ60-48D3V3-2V5
Manufacturer Homepage 0
Storage Condition Dry storage cabinet & Humidity protection package
EXQ60-48D3V3-2V5 Price

EXQ60-48D3V3-2V5 Datasheet
EXQ60-48D3V3-2V5 Application

EXQ60-48D3V3-2V5 Replacement
EXQ60-48D3V3-2V5 Pdf

EXQ60-48D3V3-2V5 Pinout
EXQ60-48D3V3-2V5 Image

EXQ60-48D3V3-2V5 Picture
EXQ60-48D3V3-2V5 In Stock

EXQ60-48D3V3-2V5 Distributor
EXQ60-48D3V3-2V5 Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
OPTOISO 3.75KV OPEN COLL 8DIP
27
IC CAN TXRX HALF DUP 8SOIC
7550
Uni-direction ESD Protection Diode
110000
XAUI-TO-SERIAL 10GBASE LRM TRANS
139