Search
Filters

LGA10C-00SADJJ

3, 6, 10 and 20 A output current rating Power
rohs
Rated 5/5 based on 1 customer reviews
Availability: 11,396 In Stock
Artesyn Embedded Technologies LGA10C-00SADJJ is available at WIN SOURCE. Please review product page below for detailed information, including LGA10C-00SADJJ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LGA10C-00SADJJ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Power Supplies - Board Mount
Manufacturer Artesyn Embedded Technologies
Series LGAC
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 14V
Voltage - Output 1 0.59 ~ 5.1 V
Current - Output (Maximum) 10A
Power (Watts) 50W
Applications ITE (Commercial)
Features Remote On/Off, OVP, SCP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 92%
Mounting SMD
Package 24-PowerBLGA Module
Size 0.65" L x 0.65" W x 0.13" H (16.5mm x 16.5mm x 3.3mm)
Manufacturer Package 24-LGA (16.51x16.51)
Control Features Enable, Active High
Win Source Part Number 1196295-LGA10C-00SADJJ
Manufacturer Homepage 0
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
Categories Power Supplies - Board Mount
Manufacturer Artesyn Embedded Technologies
Series LGAC
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 14V
Voltage - Output 1 0.59 ~ 5.1 V
Current - Output (Maximum) 10A
Power (Watts) 50W
Applications ITE (Commercial)
Features Remote On/Off, OVP, SCP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 92%
Mounting SMD
Package 24-PowerBLGA Module
Size 0.65" L x 0.65" W x 0.13" H (16.5mm x 16.5mm x 3.3mm)
Manufacturer Package 24-LGA (16.51x16.51)
Control Features Enable, Active High
Win Source Part Number 1196295-LGA10C-00SADJJ
Manufacturer Homepage 0
Storage Condition Dry storage cabinet & Humidity protection package
LGA10C-00SADJJ Price

LGA10C-00SADJJ Datasheet
LGA10C-00SADJJ Application

LGA10C-00SADJJ Replacement
LGA10C-00SADJJ Pdf

LGA10C-00SADJJ Pinout
LGA10C-00SADJJ Image

LGA10C-00SADJJ Picture
LGA10C-00SADJJ In Stock

LGA10C-00SADJJ Distributor
LGA10C-00SADJJ Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
DIODE ARRAY GP 600V 60A TO247
1223
IC REG LDO 5V 0.1A 8TSSOP
4554
PNP + NPN Darlington 3-phase motor drive
660
MOSFET N-CH 30V 10A 8SOIC
300
IC VREF SHUNT 1.225V/7V 8SOIC
8112