Search
Filters

LQS30A24-3V3RSJ

rohs
Availability: 124 In Stock
Products specifications
Categories Power Supplies - Board Mount
Manufacturer Artesyn Embedded Technologies
Series LQS
Packaging Tray
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 18V
Voltage Input MAX 36V
Voltage - Output 1 3.3V
Current - Output (Maximum) 30A
Power (Watts) 200W
Voltage - Isolation 2.25kV (2250V)
Applications ITE (Commercial)
Features Remote On/Off, OTP, OVP, SCP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 89.5%
Mounting SMD
Package 8-SMD Module, 1/4 Brick
Dimension 2.30" L x 1.45" W x 0.28" H (58.4mm x 36.8mm x 7.1mm)
Win Source Part Number 780061-LQS30A24-3V3RSJ
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
Categories Power Supplies - Board Mount
Manufacturer Artesyn Embedded Technologies
Series LQS
Packaging Tray
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 18V
Voltage Input MAX 36V
Voltage - Output 1 3.3V
Current - Output (Maximum) 30A
Power (Watts) 200W
Voltage - Isolation 2.25kV (2250V)
Applications ITE (Commercial)
Features Remote On/Off, OTP, OVP, SCP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 89.5%
Mounting SMD
Package 8-SMD Module, 1/4 Brick
Dimension 2.30" L x 1.45" W x 0.28" H (58.4mm x 36.8mm x 7.1mm)
Win Source Part Number 780061-LQS30A24-3V3RSJ
Storage Condition Dry storage cabinet & Humidity protection package
LQS30A24-3V3RSJ Price

LQS30A24-3V3RSJ Datasheet
LQS30A24-3V3RSJ Application

LQS30A24-3V3RSJ Replacement
LQS30A24-3V3RSJ Pdf

LQS30A24-3V3RSJ Pinout
LQS30A24-3V3RSJ Image

LQS30A24-3V3RSJ Picture
LQS30A24-3V3RSJ In Stock

LQS30A24-3V3RSJ Distributor
LQS30A24-3V3RSJ Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
IC REG CTRLR PWM 8SOIC
17873
FILTER IF BANDPASS FOR TV 44MHZ
4611
200-mA 3.3-V or 5.0-V Output LDO Regulators
1100
IC REG CTRLR MULT TOPOLOGY 8SOIC
2125
1.5 A Adjustable and 3.3 V Fixed Output Linear Regulator
4468
Serial Flash Memory
1875