Search
Filters

SIL20C2-00SADJ-VJ

DC-DC CONVERTERS C Class Non-isolated
Availability: 14 In Stock
Artesyn Embedded Technologies SIL20C2-00SADJ-VJ is available at WIN SOURCE. Please review product page below for detailed information, including SIL20C2-00SADJ-VJ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SIL20C2-00SADJ-VJ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Power Supplies - Board Mount
Manufacturer Artesyn Embedded Technologies
Series SIL20C2
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 13.8V
Voltage - Output 1 0.6 ~ 5.1 V
Current - Output (Maximum) 20A
Power (Watts) 100W
Applications ITE (Commercial)
Features Remote On/Off, OCP, OVP, SCP
Operating Temperature Range 0°C ~ 70°C
Efficiency 93%
Mounting Style Through Hole
Package 8-SIP Module
Size 1.20" L x 0.46" W x 0.61" H (30.5mm x 11.7mm x 15.5mm)
RoHS State Request Verification
Win Source Part Number 1249961-SIL20C2-00SADJ-VJ
Manufacturer Homepage 0
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
Categories Power Supplies - Board Mount
Manufacturer Artesyn Embedded Technologies
Series SIL20C2
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 13.8V
Voltage - Output 1 0.6 ~ 5.1 V
Current - Output (Maximum) 20A
Power (Watts) 100W
Applications ITE (Commercial)
Features Remote On/Off, OCP, OVP, SCP
Operating Temperature Range 0°C ~ 70°C
Efficiency 93%
Mounting Style Through Hole
Package 8-SIP Module
Size 1.20" L x 0.46" W x 0.61" H (30.5mm x 11.7mm x 15.5mm)
RoHS State Request Verification
Win Source Part Number 1249961-SIL20C2-00SADJ-VJ
Manufacturer Homepage 0
Storage Condition Dry storage cabinet & Humidity protection package
SIL20C2-00SADJ-VJ Price

SIL20C2-00SADJ-VJ Datasheet
SIL20C2-00SADJ-VJ Application

SIL20C2-00SADJ-VJ Replacement
SIL20C2-00SADJ-VJ Pdf

SIL20C2-00SADJ-VJ Pinout
SIL20C2-00SADJ-VJ Image

SIL20C2-00SADJ-VJ Picture
SIL20C2-00SADJ-VJ In Stock

SIL20C2-00SADJ-VJ Distributor
SIL20C2-00SADJ-VJ Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
NPN PLANAR SILICON TRANSISTOR(AUDIO POWER AMPLIFIER DC TO DC CONVERTER)
8
Field Effect Transistor Silicon N Channel MOS Type (U-MOS IV)
5999
IC ADC 16BIT 600KSPS 28-VQFN
352
RES SMD 390K OHM 5% 1/2W 1210
16000
30A, 200V Ultrafast Diode
2658
600mA Low Dropout Voltage Regulator
5213
IC MPU SITARA 800MHZ 515FCBGA
98
PROGRAMMABLE DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTERS
135