Search
Filters

SIL40C-12SADJ-HJ

DC-DC CONVERTERS C Class Non-isolated
rohs
Availability: 180 In Stock
Artesyn Embedded Technologies SIL40C-12SADJ-HJ is available at WIN SOURCE. Please review product page below for detailed information, including SIL40C-12SADJ-HJ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SIL40C-12SADJ-HJ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Power Supplies - Board Mount
Manufacturer Artesyn Embedded Technologies
Series SIL20C
Packaging Bulk
Part Status Obsolete(EOL)
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 10.2V
Voltage Input MAX 13.8V
Voltage - Output 1 0.9 ~ 5 V
Current - Output (Maximum) 40A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, SCP
Operating Temperature Range 0°C ~ 80°C
Efficiency 92%
Mounting Style Through Hole
Package 24-SIP Module (23 Leads)
Size 2.40" L x 0.52" W x 1.25" H (61.0mm x 13.2mm x 31.8mm)
Win Source Part Number 1249962-SIL40C-12SADJ-HJ
Manufacturer Homepage 0
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
Categories Power Supplies - Board Mount
Manufacturer Artesyn Embedded Technologies
Series SIL20C
Packaging Bulk
Part Status Obsolete(EOL)
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 10.2V
Voltage Input MAX 13.8V
Voltage - Output 1 0.9 ~ 5 V
Current - Output (Maximum) 40A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, SCP
Operating Temperature Range 0°C ~ 80°C
Efficiency 92%
Mounting Style Through Hole
Package 24-SIP Module (23 Leads)
Size 2.40" L x 0.52" W x 1.25" H (61.0mm x 13.2mm x 31.8mm)
Win Source Part Number 1249962-SIL40C-12SADJ-HJ
Manufacturer Homepage 0
Storage Condition Dry storage cabinet & Humidity protection package
SIL40C-12SADJ-HJ Price

SIL40C-12SADJ-HJ Datasheet
SIL40C-12SADJ-HJ Application

SIL40C-12SADJ-HJ Replacement
SIL40C-12SADJ-HJ Pdf

SIL40C-12SADJ-HJ Pinout
SIL40C-12SADJ-HJ Image

SIL40C-12SADJ-HJ Picture
SIL40C-12SADJ-HJ In Stock

SIL40C-12SADJ-HJ Distributor
SIL40C-12SADJ-HJ Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
IC RTC CLK/CALENDAR PAR 44-SOH
7405
256M x 8 Bit / 128M x 16 Bit NAND Flash Memory
250
DIODE SCHOTTKY 8V 50MA SOT23
3500
DIODE ZENER 5.1V 150MW SMINI2
42000
IC EEPROM 32KBIT 10MHZ 8MSOP
214
±15kV ESD Protected, 1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers
370
IC REG BST 5V 3.6A SYNC 16HTSSOP
228
Micropower Low Dropout References
90