Search
Filters

AT45DB081D-SSU

IC FLASH 8MBIT 66MHZ 8SOIC
Manufacturer: Atmel
rohs
Quantity
Price
Ext. Price
15+
$4.652
$69.780
30+
$3.605
$108.150
100+
$3.140
$314.000
Availability: 39,545 In Stock
This product has a minimum quantity of 15
The AT45DB081D-SSU, categoried into Memory classification, is manufactured on Atmel, supplied in a 8-SOIC. The AT45DB081D-SSU is a 8Mb (264 Bytes x 4096 pages) FLASH device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TC) and the operating supply voltage of 2.7 V to 3.6 V. All packages are Pb-free and RoHS compliant.
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (264 Bytes x 4096 pages)
Max Frequency 66MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 107176-AT45DB081D-SSU
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
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (264 Bytes x 4096 pages)
Max Frequency 66MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 107176-AT45DB081D-SSU
AT45DB081D-SSU Price

AT45DB081D-SSU Datasheet
AT45DB081D-SSU Application

AT45DB081D-SSU Replacement
AT45DB081D-SSU Pdf

AT45DB081D-SSU Pinout
AT45DB081D-SSU Image

AT45DB081D-SSU Picture
AT45DB081D-SSU In Stock

AT45DB081D-SSU Distributor
AT45DB081D-SSU Memory

Image
Mfr.Part No
Description
Stock
SENSOR TEMP ANLG VOLT SOT-23-3
471
IC MCU 32BIT 64KB FLASH 32QFN
300
PNP resistor-equipped transistor
410000
IC MCU 8BIT 64KB FLASH 48TQFP
52477
IC CLK ZDB 9OUT 133MHZ 16SOIC
514
IC REG LDO 2.8V 0.5A SOT23-5
1