The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

AT49BV320C-70CI

Part No AT49BV320C-70CI
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 32MBIT PARALLEL 47CBGA
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
Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 32Mbit
Memory Organization 2M x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 120µs
Access Time 70 ns
Voltage - Supply 2.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 47-VFBGA, CSBGA
Supplier Device Package 47-CBGA (7x10)
Base Product Number AT49BV320
Standard Package 276 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 565863-AT49BV320C-70CI
Fake Threat In the Open Market 48pct.

Description

Microchip AT49BV320C-70CI Flash Memory

The AT49BV320C-70CI is a high-performance, 32-megabit flash memory device from the renowned manufacturer Microchip Technology. It offers a vast storage space for applications that require large non-volatile memory storage. With its fast read and write capabilities, it is particularly well-suited for use in a wide range of electronic devices, including embedded systems, telecommunications equipment, and automotive electronics.

This memory component operates at a standard voltage range, making it compatible with most 3V systems. The access time of 70 nanoseconds ensures quick data retrieval, which is essential for applications that demand high-speed operations. Furthermore, the AT49BV320C-70CI is designed for easy integration into various circuit designs, thanks to its industry-standard TSOP (Thin Small-Outline Package) and BGA (Ball Grid Array) packaging options.

One of the key features of the AT49BV320C-70CI is its sector-based architecture. It contains 71 sectors, each of which can be individually erased and reprogrammed, providing flexibility for data management and security. This sectorization also allows for boot block protection, ensuring the integrity of critical code during the update process.

The device supports a wide range of read and programming operations, including byte and word programming, as well as buffer programming to enhance programming efficiency for larger data blocks. Its data retention capability is robust, designed to preserve data integrity over an extended period.

In terms of reliability, the AT49BV320C-70CI is built to withstand harsh environments and is rated for industrial temperature ranges. This makes it a reliable choice for applications that may be exposed to extreme temperatures or conditions.

To sum up, the Microchip AT49BV320C-70CI flash memory is an exceptional choice for designers looking for a large-capacity, high-speed, and reliable non-volatile memory solution. Its sectorization, programming features, and durability make it a versatile component suitable for a myriad of applications where data integrity and performance are paramount.