The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TDA7429L

Part No TDA7429L
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC PROCESSOR AUDIO 3BAND 42-SDIP
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
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Audio Tone Processor
Applications Consumer Audio
Number of Channels 2
Supply Voltage - Operating 7 V to 10.2 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 0.5dB
Case / Package 42-SDIP
Win Source Part Number 212749-TDA7429L
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance

Description

STMicroelectronics TDA7429L Audio Processor

The TDA7429L is a sophisticated audio processor developed by STMicroelectronics, designed to offer advanced signal processing capabilities for automotive and high-fidelity audio applications. This integrated circuit is tailored to elevate the acoustic experience with its versatile features and superior sound quality.

Key Features

  • 3 Band Equalizer: The TDA7429L comes with a 3-band equalizer that allows users to adjust the bass, midrange, and treble frequencies to suit their listening preferences, ensuring a balanced and dynamic sound output.
  • Stereo Input Multiplexer: This feature provides the flexibility to select between multiple audio sources, making it an ideal choice for systems that require the integration of various input channels.
  • Volume Control: The device offers precise volume control with soft-step functionality, which ensures smooth transitions between volume levels, minimizing any unwanted noise or pops during adjustments.
  • Loudness Function: With the integrated loudness function, the TDA7429L can compensate for the human ear's sensitivity at different volume levels, providing a richer sound experience at lower volumes.
  • Independent Speaker Control: Users can control the volume of each speaker independently, allowing for a customized sound stage and improved acoustic performance in different listening environments.

Applications

The TDA7429L's flexibility and high-quality audio processing make it suitable for a wide range of applications, including:

  • Car audio systems
  • Home stereo systems
  • Audio-video receivers
  • Public address systems

Technical Specifications

The TDA7429L operates over a wide supply voltage range and is housed in a compact package, making it easy to integrate into various designs. It communicates through an I²C bus, allowing for easy interfacing with microcontrollers or other digital systems.

Conclusion

The TDA7429L from STMicroelectronics is a robust audio processor that combines functionality with high-fidelity sound, making it an excellent choice for audio enthusiasts and professionals looking to enhance their sound systems. Its comprehensive feature set and ease of use ensure that it can meet the demands of a variety of audio applications.