Search
Filters

TTC-121

TRANSF TELE 600:600CT 80MADC
Manufacturer: Tamura
rohs
Availability: 2,100 In Stock
The TTC-121 is defined as Audio Transformers ,included in Transformers group. The designer and manufactured of TTC-121 is Tamura. It is available in WIN SOURCE Shenzhen warehouse. The storage code of TTC-121 is 383258. More detailed data for TTC-121, feel free to contact us.
Products specifications
Categories Transformers
Manufacturer Tamura
Packaging Bulk
Status Obsolete(EOL)
Impedance - Primary (Ohms) 600
Impedance - Secondary (Ohms) 600, 300/300
DC Resistance (DCR) - Primary 74 Ohm
DC Resistance (DCR) - Secondary 64 Ohm
Frequency Range 300Hz to 3.5kHz
Frequency Response ±0.7dB
Isolation Voltage 1500VRMS @ 1 Minute
Insertion Loss 1.1dB Typ @ 1kHz
Return Loss 18dB Typ
Power Level -45dB to 7dB
Mounting Through Hole
Height - Seated (Max) 0.657" (16.70mm)
Termination Style PC Pin
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 213577-TTC-121
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Transformers
Manufacturer Tamura
Packaging Bulk
Status Obsolete(EOL)
Impedance - Primary (Ohms) 600
Impedance - Secondary (Ohms) 600, 300/300
DC Resistance (DCR) - Primary 74 Ohm
DC Resistance (DCR) - Secondary 64 Ohm
Frequency Range 300Hz to 3.5kHz
Frequency Response ±0.7dB
Isolation Voltage 1500VRMS @ 1 Minute
Insertion Loss 1.1dB Typ @ 1kHz
Return Loss 18dB Typ
Power Level -45dB to 7dB
Mounting Through Hole
Height - Seated (Max) 0.657" (16.70mm)
Termination Style PC Pin
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 213577-TTC-121
TTC-121 Price

TTC-121 Datasheet
TTC-121 Application

TTC-121 Replacement
TTC-121 Pdf

TTC-121 Pinout
TTC-121 Image

TTC-121 Picture
TTC-121 In Stock

TTC-121 Distributor
TTC-121 Audio Transformers

Image
Mfr.Part No
Description
Stock
MIXED SIGNAL MICROCONTROLLER
390
Dual High- or Low-Side MOSFET Driver Not Recommended for New Designs
250
4.5A Dual High-Speed Power MOSFET Drivers
1443
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD (HBM) PROTECTION
93
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
992