Search
Filters

TTC121

TRANSF TELE 600:600CT 80MADC
Manufacturer: Tamura
rohs
Availability: 1,600 In Stock
The TTC121 is defined as Audio Transformers ,included in Transformers group. The designer and manufactured of TTC121 is Tamura. It is available in WIN SOURCE Shenzhen warehouse. The storage code of TTC121 is 383257. More detailed data for TTC121, feel free to contact us.
Products specifications
Manufacturer Tamura
Packaging Bulk
Status Obsolete(EOL)
Impedance - Primary (Ohms) 600
Impedance - Secondary (Ohms) 600, 300/300
DC Resistance (DCR) - Primary 74 Ohm
DC Resistance (DCR) - Secondary 64 Ohm
Frequency Range 300Hz to 3.5kHz
Frequency Response ±0.7dB
Isolation Voltage 1500VRMS @ 1 Minute
Insertion Loss 1.1dB Typ @ 1kHz
Return Loss 18dB Typ
Power Level -45dB to 7dB
Mounting Through Hole
Height - Seated (Max) 0.657" (16.70mm)
Termination Style PC Pin
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 213576-TTC121
Categories Transformers
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Manufacturer Tamura
Packaging Bulk
Status Obsolete(EOL)
Impedance - Primary (Ohms) 600
Impedance - Secondary (Ohms) 600, 300/300
DC Resistance (DCR) - Primary 74 Ohm
DC Resistance (DCR) - Secondary 64 Ohm
Frequency Range 300Hz to 3.5kHz
Frequency Response ±0.7dB
Isolation Voltage 1500VRMS @ 1 Minute
Insertion Loss 1.1dB Typ @ 1kHz
Return Loss 18dB Typ
Power Level -45dB to 7dB
Mounting Through Hole
Height - Seated (Max) 0.657" (16.70mm)
Termination Style PC Pin
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 213576-TTC121
Categories Transformers
TTC121 Price

TTC121 Datasheet
TTC121 Application

TTC121 Replacement
TTC121 Pdf

TTC121 Pinout
TTC121 Image

TTC121 Picture
TTC121 In Stock

TTC121 Distributor
TTC121 Audio Transformers

Image
Mfr.Part No
Description
Stock
CMOS 2ch-LDOs for RF Unit
4803
IC HOT SWAP POWER MANAGER 16SOIC
3064
IC MCU 8BIT 512B FLASH SOT23
4490
IC VREF SERIES 4.096V 8SOIC
1378
IC REG LDO ADJ 0.8A 8SOPWRPAD
15889
Precision Unity Gain DIFFERENTIAL AMPLIFIER
1424
IC CTRLR BATTERY FAST CHRG 8DIP
73