Search
Filters

04023J0R5PBSTR

Thin-Film RF/Microwave Capacitors
Manufacturer: AVX Corporation
rohs
Availability: 370 In Stock
AVX Corporation 04023J0R5PBSTR is available at WIN SOURCE. Please review product page below for detailed information, including 04023J0R5PBSTR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 04023J0R5PBSTR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Capacitors
Manufacturer AVX Corporation
Series Accu-P
Packaging Reel - TR
Capacitance 0.5pF
Tolerance ±0.02pF
Voltage Rating DC 25V
Mounting SMD
Package 0402 (1005 Metric)
Operating Temperature Range -55°C ~ 125°C
Features RF, High Q, Low Loss
Size 0.039" L x 0.022" W (1.00mm x 0.55mm)
Height - Seated (Maximum) 0.020" (0.50mm)
Win Source Part Number 1120579-04023J0R5PBSTR
Manufacturer Homepage www.avx.com
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
Categories Capacitors
Manufacturer AVX Corporation
Series Accu-P
Packaging Reel - TR
Capacitance 0.5pF
Tolerance ±0.02pF
Voltage Rating DC 25V
Mounting SMD
Package 0402 (1005 Metric)
Operating Temperature Range -55°C ~ 125°C
Features RF, High Q, Low Loss
Size 0.039" L x 0.022" W (1.00mm x 0.55mm)
Height - Seated (Maximum) 0.020" (0.50mm)
Win Source Part Number 1120579-04023J0R5PBSTR
Manufacturer Homepage www.avx.com
Storage Condition Dry storage cabinet & Humidity protection package
04023J0R5PBSTR Price

04023J0R5PBSTR Datasheet
04023J0R5PBSTR Application

04023J0R5PBSTR Replacement
04023J0R5PBSTR Pdf

04023J0R5PBSTR Pinout
04023J0R5PBSTR Image

04023J0R5PBSTR Picture
04023J0R5PBSTR In Stock

04023J0R5PBSTR Distributor
04023J0R5PBSTR Thin Film Capacitors

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 7KB FLASH 18DIP
1
500mA Low Drop Out Voltage Regulator with Shutdown
1236
NPN high-voltage transistors
4940
IC DSP 100-QFP
17842
STN4526 is the N-Channel logic enhancement mode power field effect transistor which is produced using high cell density, DMOS trench technology.
3045